location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2100 3-in-1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN2100 3-in-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2126-82-04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991000481 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 2126-82-04 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra GN2100 3-in-1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PeakStop™
  • - Talk in Comfort
Long product name Jabra GN2100 3-in-1 :
The long product name of Jabra GN2100 3-in-1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra GN2100 3-in-1
More>>>
Jabra GN2100 3-in-1:
The official description of Jabra GN2100 3-in-1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra GN2100 mono headset proves that style and performance can seamlessly work together in the contact centre or office. The Jabra GN2100 combines advanced noise-cancelling microphone technology, real life durability and the flexibility to choose your preferred wearing style, all in a lightweight, great looking corded headset. Connect to your deskphone with QD (Quick Disconnect) connect cables. Flexible 3-in-1 design allows for headband, ear hook or ear loop wearing style. Also features a noise-cancelling microphone (standard microphone sensitivity) to eliminate ambient noise.

An award-winning headset series for businesses and contact centres that features a variety of wearing styles and a comfortable fit

Short summary description Jabra GN2100 3-in-1:
This short summary of the Jabra GN2100 3-in-1 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN2100 3-in-1, Wired, 80 - 15000 Hz, Office/Call center, 40 g, Headset, Black

Long summary description Jabra GN2100 3-in-1:
This is an auto-generated long summary of Jabra GN2100 3-in-1 based on the first three specs of the first five spec groups.

Jabra GN2100 3-in-1. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 80 - 15000 Hz. Weight: 40 g. Product colour: Black

Multiple wearing options

Wear it exactly the way you want. Choose from four different wearing styles: headband, behind the neck, ear hook or ear loop. Comes with a selection of ear plates and ear cushions.

Stylish & comfortable design

GN2100 looks great and is built for comfort. Its lightweight frame and adjustable boom-arm guarantee the perfect fit for all-day wear.

Noise-cancelling microphones

Make yourself heard. Advanced filter out ambient noise and make sure only your voice comes through.

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Hearing protection technologies
Jabra PeakStop
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Supraaural
Acoustic system
Semi-open
Headphone frequency
80 - 15000 Hz
Headphone sensitivity
118 dB
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Weight & dimensions
Weight
40 g
Packaging data
Package width
143 mm
Package depth
68 mm
Package height
184 mm
Package weight
140 g
Packaging content
Quick start guide
Yes
Ear pad material
Leatherette
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
495 mm
Master (outer) case length
288 mm
Master (outer) case height
592 mm
Master (outer) case gross weight
11.1 kg
Products per master (outer) case
44 pc(s)
Technical details
Removable earhook
Yes
Removable head-band
Yes
Other features
QD connector
Yes
Brand Image Product code Product Stock Price from
Jabra GN2000 Mono, SoundTube, Narrow Band Jabra GN2000 Mono, SoundTube, Narrow Band
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Jabra GN2000
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo, SoundTube Jabra GN2000 Duo, SoundTube
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube Jabra GN2000 Mono, SoundTube
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)