location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec SL400PGB power supply unit 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL400PGB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL400PGB
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec SL400PGB power supply unit 400 W :
The long product name of Antec SL400PGB power supply unit 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Antec Power Supply UK ATX 400W SmartPower +3.3V output +5V AC-On PFC 2.03 Compliant Dual Fans
More>>>
Short summary description Antec SL400PGB power supply unit 400 W:
This short summary of the Antec SL400PGB power supply unit 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Antec SL400PGB, 400 W, 230 V

Long summary description Antec SL400PGB power supply unit 400 W:
This is an auto-generated long summary of Antec SL400PGB power supply unit 400 W based on the first three specs of the first five spec groups.

Antec SL400PGB. Total power: 400 W, AC input voltage: 230 V

Brand Image Product code Product Stock Price from
Aopen

Aopen FSP550-60PLN power supply unit 550 W ATX
(show image)
56.04550.A01 FSP550-60PLN 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex OEM Power Supply 350 Watt
(show image)
BX000020 OEM Power Supply 350 Watt 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Power Supply 400 Watt Gold
(show image)
BA000060 Power Supply 400 Watt Gold 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Power Supply 350 Watt Gold
(show image)
BA000040 Power Supply 350 Watt Gold 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TP-II 380 power supply unit 380 W
(show image)
TRUE380XRPEC TP-II 380 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TRUE550 power supply unit 550 W
(show image)
TRUE550EPSXREC TRUE550 0.00
(excl. VAT)
0 (incl. VAT)
HP DC Power Supply for the DL380 (48V) power supply unit HP DC Power Supply for the DL380 (48V) power supply unit
(show image)
268290-B21 DC Power Supply for the DL380 (48V) 0.00
(excl. VAT)
0 (incl. VAT)