location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Optical Mouse 5pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931315-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI White
  • - USB Type-A + PS/2
  • - Buttons quantity: 6
Warranty: 3-years
Long product name Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI :
The long product name of Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX Optical Mouse White Business USB PS2 5pk
More>>>
Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI:
The official description of Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered for the professional class with the Logitech MX Optical Engine. This high-performance optical mouse incorporates the benchmark in mouse performance, the Logitech MX™ Optical Engine. This high resolution, high frame rate sensor measures even the smallest motion to give you instant response to your fastest movements. The leading-edge design features a comfortable sculpted shape that fits left and right hands. Advanced features streamline frequent tasks. A touch of the Quick Switch Program Selector moves you between active documents and programs. Internet forward and back buttons speed surfing. A high-precision scroll wheel speeds you through documents. USB & PS/2.

Short summary description Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI:
This short summary of the Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Optical Mouse 5pk, Optical, USB Type-A + PS/2, 800 DPI, White

Long summary description Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Logitech MX Optical Mouse 5pk. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 6. Product colour: White

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
6
Design
Product colour *
White
Weight & dimensions
Weight
910 g
Other features
Compatibility
PC, Mac
Compatible operating systems
Microsoft Windows 95, Microsoft Windows NT 4.0, Apple MacOS 8.6 >, Microsoft Windows 98/ME/2000/XP
Mouse dimensions (WxDxH)
274 x 175 x 94.5 mm
Brand Image Product code Product Stock Price from
Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless
(show image)
931311-0914 Cordless 2.4 GHz Optical Mouse for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical black Business 5pk mouse USB Type-A + PS/2 Logitech Optical black Business 5pk mouse USB Type-A + PS/2
(show image)
931316-0914 Optical Mouse black Business 5pk 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical 5-pack mouse USB Type-A + PS/2 Logitech Optical 5-pack mouse USB Type-A + PS/2
(show image)
931314-0914 Optical Mouse 5-pack 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Optical Dark Grey Business 5pk mouse USB Type-A + PS/2 800 DPI Logitech MX Optical Dark Grey Business 5pk mouse USB Type-A + PS/2 800 DPI
(show image)
931135-1914 MX Optical Mouse Dark Grey Business 5pk 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)