location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIR-CAB020LL-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320667737 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2024 14:47:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ANTENNA CABLE: Connects select Aironet access point models to an antenna
  • - LENGTH: 20-foot-long low-loss cable
  • - CONNECTORS: 1 RP-TNC plug and 1 RP‑TNC jack
  • - LOW LOSS: 1.3 dB loss at 2.4 GHz and 2.5 dB loss at 5.8 GHz
  • - PEACE OF MIND: 90-day limited hardware warranty
Warranty: 90-Day Limited Hardware Warranty
Long product name Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R) :
The long product name of Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R)
More>>>
Short summary description Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R):
This short summary of the Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R), 6 m

Long summary description Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R):
This is an auto-generated long summary of Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R) based on the first three specs of the first five spec groups.

Cisco Aironet 20-Foot Low-Loss Cable Assembly, 1 RP-TNC Plug and 1 RP-TNC Jack, 90-Day Limited Hardware Warranty (AIR-CAB020LL-R). Cable length: 6 m

Brand Image Product code Product Stock Price from
Cisco

Cisco 5-ft Low Loss Cable networking cable 1.5 m
(show image)
AIR-CAB005LL-N= 5-ft Low Loss Cable 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 10-ft Low Loss Cable networking cable 3 m
(show image)
AIR-CAB010LL-N= 10-ft Low Loss Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)