location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78Y7300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78Y7300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886605414066 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.6 cm (15.6") Black
  • - Nylon
  • - 970 g
Long product name Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black :
The long product name of Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" Backpack YC600, Durable Nylon, Black
More>>>
Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black:
The official description of Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo 15.6" Backpack YC600-WW is the professional design industry model, the United States origin, highlighting the high-end office style .Fit for 15”notebooks , durable and providing excellent protection for laptops. Lenovo 15.6" Backpack YC600-WW is a special design with multi-functional compartment, rich storage space, trolley wearing belt, between the hidden wisdom in the elegant, filling the elite temperament. Ergonomic handle and shoulder strap, guide and support comfortable and easy to deal with everyday mobile office.

Short summary description Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black:
This short summary of the Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 78Y7300, Backpack case, 39.6 cm (15.6"), 970 g

Long summary description Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black:
This is an auto-generated long summary of Lenovo 78Y7300 laptop case 39.6 cm (15.6") Backpack case Black based on the first three specs of the first five spec groups.

Lenovo 78Y7300. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6"). Weight: 970 g

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack case
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
970 g
Other features
Dimensions (WxDxH)
190.2 x 330.2 x 482.6 mm