Bullet Points Lenovo ThinkVision LT2323P LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 58.4 cm (23") LCD TFT
- - Full HD 1920 x 1080 pixels
- - 250 cd/m² 1000:1
- - 20 W
Warranty:
3 Years
Long product name Lenovo ThinkVision LT2323P LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black
:
The long product name of Lenovo ThinkVision LT2323P LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Thinkvision LT2323P, LED 23", 250cd/m2, 1000:1, Plug N Play, FullHD, VGA x1, DVI-D x1, Display Port x1
More>>>
Lenovo ThinkVision LT2323P LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black:
The official description of Lenovo ThinkVision LT2323P LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Power to Succeed The slim and elegant design meshes seamlessly with Think product family design and is easy to use. Elevating Standards One among the few prestigious UL Environment Gold-rated monitors that meet the most stringent industry standards Optimized Savings The 23" WLED large screen monitor is optimized for low cost, low power consumption, and conservation with mercury free components.
-Display resolution of 1920 x 1080 for full HD experience
-USB2.0 Hub – 4 USB2.0 ports
-VGA,DVI and DP connections
-Detachable tooless stand
-Full ergo stand (Lift, Tilt Pivot, Swivel)
-Support Lenovo Tiny PC and 3rd party thin client via optional L bracket
-The Electronic Product Environmental Assessment Tool (EPEAT) Gold certified
-Energy Star 6.0 draft
-TCO Certified Edge 1.1
-UL Environment Gold
-Available in Raven Black
Short summary description Lenovo ThinkVision LT2323P LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Lenovo ThinkVision LT2323P LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkVision LT2323P, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, LED, Black
Long summary description Lenovo ThinkVision LT2323P LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Lenovo ThinkVision LT2323P LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.
Lenovo ThinkVision LT2323P. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Viewing angle, vertical: 160°. Height adjustment. Product colour: Black