location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1100 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS1100
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-1100 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Maximum duty cycle: 20.000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 360 MHz
Long product name KYOCERA FS-1100 1200 x 1200 DPI A4 :
The long product name of KYOCERA FS-1100 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1100
More>>>
KYOCERA FS-1100 1200 x 1200 DPI A4:
The official description of KYOCERA FS-1100 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 28 pages per minute with 1,200 dpi resolution
- Max. paper capacity of up to 500 sheets (incl. option)
- Compact design, robust and reliable
- Powerful controller with 32 MB RAM as standard
- Long-life components


This effective printer is so reliable that you can install it and simply forget about it. A pure desktop device that takes a mere 6 seconds to output the first page, you can trust it to deliver high quality printing without interruption. No matter how busy you are, you can rely on the FS-1100 to get things done.

Short summary description KYOCERA FS-1100 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-1100 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1100, Laser, 1200 x 1200 DPI, A4, 28 ppm

Long summary description KYOCERA FS-1100 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1100 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1100. Print technology: Laser. Maximum duty cycle: 20.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
19 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
20.000 pages per month
Number of printer fonts
80
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
501 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Letter
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Built-in processor
Yes
Processor model
PowerPC 405F5
Processor frequency
360 MHz
Power
Power consumption (standby)
8.3 W
Power consumption (PowerSave)
4.4 W
Weight & dimensions
Weight
10 kg
Dimensions (WxDxH)
375 x 393 x 250 mm
Other features
Standard media sizes
105 x 148 mm - 215.9 x 297 mm
Power requirements
AC 220 - 240 V, 50/60 Hz
Power supply
439 W
Emulations
PCL 6 PJL, PCL5e PJL, KPDL3 (AES), IBM X24, LQ-850, DIABLO 630
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:03
Uk has collected 4 expert reviews for KYOCERA FS-1100 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-08-01 21:34:03
This is a serviceable, personal mono laser which just gets on with the job. There are few bells and whistles with this machine, but you do get high quality black print at a good speed and costing no more than its main rivals. A cut in the price of its...
0%
expertreviews.co.uk
Updated:
2011-08-01 21:34:03
If youre in the market for a personal mono laser printer, Kyocera Mita may not be the first name to spring to mind. This is a company that sells big, ultra-reliable printers to the business market, but it has recently revamped its entry-level mono la...
80%
trustedreviews.com
Updated:
2011-08-01 21:34:03
Kyocera Mita is a stalwart among business laser printer manufacturers and its new FS-1100 personal mono laser continues in a tradition of solidly built, long-lasting printers. The company says it's quick, robust and reliable and it looks as though it shou...
80%