location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H5000IIP (012): Parallel, w/o PS, ECW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H5000IIP (012): Parallel, w/o PS, ECW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C249012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045601163
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-H5000IIP (012): Parallel, w/o PS, ECW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI 311 cps
  • - Buffer size: 4 KB
  • - Print head: 9-pin
Long product name Epson TM-H5000IIP (012): Parallel, w/o PS, ECW :
The long product name of Epson TM-H5000IIP (012): Parallel, w/o PS, ECW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-H5000IIP/ White / Bi-directional parallel IEEE1284
More>>>
Epson TM-H5000IIP (012): Parallel, w/o PS, ECW:
The official description of Epson TM-H5000IIP (012): Parallel, w/o PS, ECW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-fast receipts and advanced graphics
The sheer, lightning quick performance of the TM-H5000II, combined with its advanced graphics, means that your receipts can become a live medium for communicating with your customer, rather than a simple transaction record. Linked purchases and multi-buys can be grouped, logos and promotional messages added. Ideal for one-time receipt printing, and with the ability to customise sales slips, this printer makes one-to-one marketing a reality.

Enhanced customer service
With the TM-H5000II a combination of wide-slip and high-speed printing enables you to provide customised documentation. The printer’s capability to print barcodes onto receipts means that returns can be identified and dealt with quickly, and also quickly re-entered into your inventory system.

Low cost of ownership
The modular design of this printer makes it easy and quick to upgrade and maintain. Combined with a robust metal chassis and exceptional reliability – a receipt MCBF of 37 million lines – this makes the TM-H5000II flexible, rugged and cost-effective.

Features

- High performance hybrid multifunction printer.
- Easy drop-in paper loading and one touch removal.
- High-resolution graphics printing with no processing delay.
- Superior slip handling with wide slip printing capabilities.
- Most compact, durable design with the highest reliability in its class.

Short summary description Epson TM-H5000IIP (012): Parallel, w/o PS, ECW:
This short summary of the Epson TM-H5000IIP (012): Parallel, w/o PS, ECW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H5000IIP (012): Parallel, w/o PS, ECW, 311 cps, 180 x 180 DPI, 233 cps, 20 cpi, 4 copies, 4 KB

Long summary description Epson TM-H5000IIP (012): Parallel, w/o PS, ECW:
This is an auto-generated long summary of Epson TM-H5000IIP (012): Parallel, w/o PS, ECW based on the first three specs of the first five spec groups.

Epson TM-H5000IIP (012): Parallel, w/o PS, ECW. Maximum print speed: 311 cps, Maximum resolution: 180 x 180 DPI, Normal print speed: 233 cps. Buffer size: 4 KB, Country of origin: China. Print head: 9-pin. Weight: 6.5 kg. Quantity per pack: 1 pc(s), Package width: 332 mm, Package depth: 407 mm

Printing
Maximum resolution *
180 x 180 DPI
Colour *
No
Maximum print speed *
311 cps
Normal print speed
233 cps
Character density
20 cpi
Maximum number of copies
4 copies
Features
Buffer size *
4 KB
Country of origin
China
Endurance
Print head *
9-pin
Weight & dimensions
Weight
6.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
332 mm
Packaging data
Package depth
407 mm
Package height
285 mm
Package weight
7.42 kg
Other features
Dimensions (WxDxH)
252 x 331 x 200 mm
Power requirements
24 VDC + 10%
Connectivity technology
Wired
Logistics data
Products per pallet
28 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
186 cm
Harmonized System (HS) code
84433210
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)