location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2100 Neckband (right ear)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN2100 Neckband (right ear)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14121-11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487009405 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN2100 Neckband (right ear)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MPN: 14121-11
  • - Neckband for Jabra GN2100. Enables behind-the-neck wearing style. (Right ear.)
  • - Original and authentic, manufacturer made accessory.
Long product name Jabra GN2100 Neckband (right ear) :
The long product name of Jabra GN2100 Neckband (right ear). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN2100 Neckband (right ear)
More>>>
Jabra GN2100 Neckband (right ear):
The official description of Jabra GN2100 Neckband (right ear) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Neckband for Jabra GN2100. Enables behind-the-neck wearing style. (Right ear.)

Short summary description Jabra GN2100 Neckband (right ear):
This short summary of the Jabra GN2100 Neckband (right ear) data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN2100 Neckband (right ear), Neckband, Black

Long summary description Jabra GN2100 Neckband (right ear):
This is an auto-generated long summary of Jabra GN2100 Neckband (right ear) based on the first three specs of the first five spec groups.

Jabra GN2100 Neckband (right ear). Product type: Neckband, Product colour: Black

Features
Product type *
Neckband
Brand compatibility *
Jabra
Compatibility
GN2100
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
110 mm
Package depth
20 mm
Package height
140 mm
Package weight
10 g
Logistics data
Harmonized System (HS) code
85189000
Products per master (outer) case
240 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra GN2100 Neckband (left ear) Jabra GN2100 Neckband (left ear)
(show image)
14121-10 GN2100 Neckband (left ear) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Headband Ear pad Jabra GN9120 Headband Ear pad
(show image)
0463-109 GN9120 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2100 Headband Jabra GN 2100 Headband
(show image)
0462-509 GN 2100 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)