location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-AR415S wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-AR415S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR415S-50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035180373 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis AT-AR415S wired router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEEE 802.1D, IEEE 802.1Q, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x
  • - DHCP client DHCP server
  • - 3DES, DES
Long product name Allied Telesis AT-AR415S wired router :
The long product name of Allied Telesis AT-AR415S wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Secure Modular VPN Router w/ 1x 1/100 WAN, 4x LAN 10/100Base-T, 1x PIC slot, 1x Async console
More>>>
Allied Telesis AT-AR415S wired router:
The official description of Allied Telesis AT-AR415S wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AT-AR415S uses a variety of high-speed WAN access technologies to deliver fast, reliable and secure Internet and network access for small and medium-sized businesses. Packaged in a compact one-rack unit chassis, this versatile router provides five 10/100 Fast Ethernet interfaces and supports a variety of Port Interface Cards (PICs).

For the WAN network, the AT-AR415S features one 10/100Mbps Ethernet Port. Also offered is an asynchronous port and four Layer 2 switched LAN ports that are reconfigurable as a DMZ.

Short summary description Allied Telesis AT-AR415S wired router:
This short summary of the Allied Telesis AT-AR415S wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-AR415S, IEEE 802.1D, IEEE 802.1Q, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x, 10 Mbit/s, SNMP, HTTP, 3DES, DES, 16 MB, 90000 h

Long summary description Allied Telesis AT-AR415S wired router:
This is an auto-generated long summary of Allied Telesis AT-AR415S wired router based on the first three specs of the first five spec groups.

Allied Telesis AT-AR415S. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x, Data transfer rate: 10 Mbit/s. Supported network protocols: SNMP, HTTP. Security algorithms: 3DES, DES. Flash memory: 16 MB, Mean time between failures (MTBF): 90000 h, Certification: EN55022 A, FCC A, VCCI A, AS/NZS CISPR22 A, EN55024, UL60950, CAN/CSA-C22.2NO. 60950-00, EN60950,.... Rack capacity: 1U

Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x
Data transfer rate
10 Mbit/s
Supports ISDN connection
Yes
Management features
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Protocols
DHCP client *
Yes
DHCP server *
Yes
Supported network protocols
SNMP, HTTP
Security
Security algorithms *
3DES, DES
MAC address filtering
Yes
VPN tunnels quantity
50
Features
Flash memory
16 MB
Plug and Play
Yes
Mean time between failures (MTBF)
90000 h
Features
Certification
EN55022 A, FCC A, VCCI A, AS/NZS CISPR22 A, EN55024, UL60950, CAN/CSA-C22.2NO. 60950-00, EN60950, UL, cUL,TUV
Minimum processor
266 MHz
Minimum RAM
32 MB
Design
Rack capacity
1U
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
1.75 kg
Packaging data
Manual
Yes
Quick start guide
Yes
User Guide on CD-ROM
Yes
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
305 x 190 x 45 mm
Compatible operating systems
Windows XP/2000
Connectivity technology
Wired