location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyShare M863
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1040740
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:43:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.2 MP CCD Pink
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink :
The long product name of Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasyShare M863 - 8.2 MP, 3X optical zoom, Face detection
More>>>
Short summary description Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink:
This short summary of the Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare M863, 8.2 MP, 1/2.5", CCD, 3x, 115 g, Pink

Long summary description Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink:
This is an auto-generated long summary of Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink based on the first three specs of the first five spec groups.

Kodak EasyShare M863. Megapixel (approx.): 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 16 MB. PictBridge. Weight: 115 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:34:23
Uk has collected 11 expert reviews for Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
digitalversus.com
Updated:
2011-08-14 15:34:23
Positioned in the mid-range, the Kodak EasyShare M863 (roughly 150 Euros) has an 8 million pixel sensor, classic 3x optical zoom (35-105 mm), 2.7 inch LCD screen and a few additional technologies such as face detection, assistance in making panoramic...
Good Simple use, Good flash control, Quality LCD screen, Panorama mode is functional!...
Bad Significant smoothing of noise in lower sensitivities, No wide angle, Video only at 15 i/s and without optical zoom, Rather slow, Disappointing macro (10 cm)...
40%
pocket-lint.com
Updated:
2011-08-14 15:34:23
The Kodak EasyShare M863 provides just enough in terms of features and shooting prowess to make this a neat and inexpensive snapper worth a look if you’re on a tighter budget...
Good Easy to use, price, image quality at lower sensitivity, styling...
Bad Sluggish performance, overly boosted colours, noisy images at higher ISOs...
Bottom line The Kodak EasyShare M863 provides just enough in terms of features and shooting prowess to make this a neat and inexpensive snapper worth a look if you’re on a tighter budget...
70%
Laptopmag.com
Updated:
2011-08-14 15:34:20
This small camera packs a big screen and useful dial mode, but inconsistent image quality holds it back.
Good Small and light, Zoom active during video capture, Interfaces with optional printer, HDTV connector...
Bad Uneven image quality, Uses electronic, not optical, stabilization, Automatic ISO doesn’t always adjust appropriately...
Bottom line The Kodak EasyShare M863 is a decent choice for users who want an ultra-slim camera at an entry-level price and appreciate its ability to interface easily with a compatible printer and HDTV adpater. But those interested in better picture quality should...
50%
Brand Image Product code Product Stock Price from
Kodak

Kodak EasyShare M420 1/2.3" Compact camera 10.3 MP CCD Black
(show image)
8925992 M420 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M420 Plum 1/2.3" Compact camera 10.3 MP CCD Violet
(show image)
1741552 EasyShare M420 Plum 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M420 1/2.3" Compact camera 10.3 MP CCD Red
(show image)
8826505 M420 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare C530 5 MP CCD Silver
(show image)
3928132 EasyShare C530 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M763 1/2.5" 7.2 MP CCD Black
(show image)
1908250 M763 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black
(show image)
1331610 M1033 0.00
(excl. VAT)
0 (incl. VAT)