location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRiver IFP Series IFP-995 MP3/MP4 player 0.512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRiver Check ‘iRiver’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IFP Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IFP-995
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IFP-995
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘iRiver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRiver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iRiver IFP Series IFP-995 MP3/MP4 player 0.512 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.512 GB
  • - LCD 3.05 cm (1.2")
  • - Equalizer
  • - FM radio Voice recording
  • - Line-in
  • - Continuous audio playback time: 40 h Lithium-Ion (Li-Ion)
Long product name iRiver IFP Series IFP-995 MP3/MP4 player 0.512 GB :
The long product name of iRiver IFP Series IFP-995 MP3/MP4 player 0.512 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IFP-995 FLASH MP3-PLAYER
More>>>
Short summary description iRiver IFP Series IFP-995 MP3/MP4 player 0.512 GB:
This short summary of the iRiver IFP Series IFP-995 MP3/MP4 player 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

iRiver IFP Series IFP-995, 0.512 GB, LCD, FM radio, 62 g

Long summary description iRiver IFP Series IFP-995 MP3/MP4 player 0.512 GB:
This is an auto-generated long summary of iRiver IFP Series IFP-995 MP3/MP4 player 0.512 GB based on the first three specs of the first five spec groups.

iRiver IFP Series IFP-995. Total storage capacity: 0.512 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 40 h. Weight: 62 g

Brand Image Product code Product Stock Price from
iRiver

iRiver IFP Series IFP-999 MP3/MP4 player 1 GB
(show image)
IFP-999 IFP-999 0.00
(excl. VAT)
0 (incl. VAT)
iRiver

iRiver IFP Series IFP-990 MP3/MP4 player 0.256 GB
(show image)
IFP-990 IFP-990 0.00
(excl. VAT)
0 (incl. VAT)