location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Bluetooth Speakers MD-7W 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Speakers MD-7W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02702R9 show
Show alternative article codes used in the online market place
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia Bluetooth Speakers MD-7W 2 W :
The long product name of Nokia Bluetooth Speakers MD-7W 2 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Speakers MD-7W
More>>>
Short summary description Nokia Bluetooth Speakers MD-7W 2 W:
This short summary of the Nokia Bluetooth Speakers MD-7W 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Bluetooth Speakers MD-7W, 2 W, Power, AA, 318 g, 4 m, 52 x 105 x 66 mm

Long summary description Nokia Bluetooth Speakers MD-7W 2 W:
This is an auto-generated long summary of Nokia Bluetooth Speakers MD-7W 2 W based on the first three specs of the first five spec groups.

Nokia Bluetooth Speakers MD-7W. RMS rated power: 2 W. LED indicators: Power. Battery type: AA. Weight: 318 g. Cable length: 4 m, Dimensions (WxDxH): 52 x 105 x 66 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:13:04
Uk has collected 4 expert reviews for Nokia Bluetooth Speakers MD-7W 2 W and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 08:57:53
Designed for both Bluetooth mobile phones as well as any device supporting a standard 3.5mm headphone jack, Nokias MD-7W speakers are an ideal travel accessory if you cant live without your music. Featuring a magnetic attachment design for portabilit...
Good Compact size, magnetic design ideal for travel, runs on batteries and AC power, decent sound quality...
Bad 3D stereo widening can distort at high volume levels The Final Word The MD-7W is a decent option if you cant live without your music, and the included 3.5mm audio cable means you can connect a variety of both wireless and wired devices.
Bottom line The MD-7W is a decent option if you cant live without your music, and the included 3.5mm audio cable means you can connect a variety of both wireless and wired devices.
70%
Allaboutsymbian.com
Updated:
2011-08-02 09:12:59
Its What Hifi Has Become!Being both a gadget freak and music lover and having recently purchased a set of Nokia Stereo Bluetooth Headphones BH-503 and being suitably impressed, I was keen to try Nokias compact stereo Bluetooth speakers (MD-7W) to see...
86%