location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT 2020 Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT 2020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-92020210-60
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BT 2020 Headset Wireless Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wireless Bluetooth 2.0+EDR 10 m
  • - -20 dB
Long product name Jabra BT 2020 Headset Wireless Bluetooth Black :
The long product name of Jabra BT 2020 Headset Wireless Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BT2020 Bluetooth Headset
More>>>
Jabra BT 2020 Headset Wireless Bluetooth Black:
The official description of Jabra BT 2020 Headset Wireless Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-day talk
Are you chasing down important clients? Or tackling projects around the house? No matter where you are, with Jabra, your headset will remain comfortable even if your day is hectic. Featuring an innovative, streamlined design, plus superb ergonomics, your Jabra headset just might become your most valuable asset.

Stylish yet comfortable
The new Jabra BT2020 is as stable as it is stylish, distributing its weight evenly across your ear. Jabra’s design gives you a secure, discreet fit so it won’t fall off – even when you’re running to your next meeting. And when you talk for hours on end, Jabra provides the comfort you need to continue calling hands-free throughout the day.

Great features, great price
Not only is the Jabra BT2020 a pleasure to wear, Jabra also offers exceptional features. In addition to its high-tech, streamlined design, Jabra features superior sound quality and intuitive operation. But don’t just take our word for it. Go ahead and put it on. Hands-free talk has never felt this good.

Features:

- Designed for all-day comfort.
- Discreet behind-the-ear wearing style.
- Optimized sound quality and easy operation.
- Extended talk-time – up to 8 hours.
- Innovative, streamlined design.
- Exceptional value.
- Bluetooth 2.0 with EDR and eSCO.
- 3 extra Jabra MiniGelsTM included.
- Supported Bluetooth Profiles: Headset version 1.0 and Hands-free version 1.5 (or higher).
- Auto-pairing for no-nonsense set-up.

Short summary description Jabra BT 2020 Headset Wireless Bluetooth Black:
This short summary of the Jabra BT 2020 Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT 2020, Wireless, 16 g, Headset, Black

Long summary description Jabra BT 2020 Headset Wireless Bluetooth Black:
This is an auto-generated long summary of Jabra BT 2020 Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

Jabra BT 2020. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 16 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Volume control
Digital
LED indicators
Yes
Certification
CE, FCC, IC, NOM
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wireless range
10 m
Headphones
Driver unit
1.1 cm
Microphone
Microphone sensitivity
-20 dB
Battery
Talk time
8 h
Standby time
360 h
Operational conditions
Operating temperature (T-T)
-20 - 55 °C
Storage temperature (T-T)
-30 - 85 °C
Weight & dimensions
Weight
16 g
Packaging content
AC adapter included
Yes
Supplier features
Charging time
120 min
Other features
Compatibility
Telephone
Dimensions (WxDxH)
9 x 46 x 82 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:22
Uk has collected 2 expert reviews for Jabra BT 2020 Headset Wireless Bluetooth Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-15 01:19:22
The BT2020 comes at a very reasonable price, but we prefer the design of a regular Bluetooth headset.
Good Outgoing sound, soft design of ear buds, ease of use and pairing...
Bad Incoming sound a mixed bag, questionable design The Final Word The BT2020 comes at a very reasonable price, but we prefer the design of a regular Bluetooth headset.
Bottom line The BT2020 comes at a very reasonable price, but we prefer the design of a regular Bluetooth headset.
55%
pocket-lint.com
Updated:
2016-11-15 01:19:22
Overall the Jabra BT2020 is a good, certainly for the price, but not great Bluetooth headset that is fairly comfortable to wear but not suitable for glass wearing callers As for the sound quality it was as good as any other Bluetooth headset we have tr...
Good Discreet, easy to setup, cheap...
Bad Confusing to use, headset not adjustable...
Bottom line The Jabra BT2020 is a good, certainly for the price, but not great Bluetooth headset that is fairly comfortable to wear but not suitable for glass wearing callers...
70%
Brand Image Product code Product Stock Price from
Jabra BT2020 Headset Wireless Bluetooth Black Jabra BT2020 Headset Wireless Bluetooth Black
(show image)
JABRABT2020DRIVE BT2020 0.00
(excl. VAT)
0 (incl. VAT)