location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90A-S5D1016T
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.6 cm (2.6") 240 x 320 pixels
  • - 0.256 GB
  • - 0.52 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3 MP
  • - Phone function
  • - Black
Long product name ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black :
The long product name of ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P750 - Marvell PXA270M 520 MHz, TFT 240 x 320 pixels QVGA, WLAN 802.11b/g, USB v1.1, Bluetooth V2.0+EDR, 256MB Flash ROM, Microsoft Windows® Mobile 6™ Professional
More>>>
ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black:
The official description of ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS P750 Provides GPS and 3.5G Coverage for Business Access Anytime, Anywhere

Designed to cater to users who require a full-featured PDA phone that can deliver top-notch business as well as GPS functions, ASUS, producer of top-notch handhelds, has launched the new ASUS P750 PDA Phone. Winner of the 2007 Japan G-Mark Award, this revolutionary handheld wonder is able to provide high speed data transfers, complete business applications; as well as total connectivity to networks including: HSDPA, Bluetooth, WiFi, USB & GPS.

Complete Connectivity and Business Features
With complete 3.5G high speed network coverage (HSDPA 3.6Mbps), Tri band GSM (GSM 900/1800/1900), WiFi (IEEE 802.11 b+g), Bluetooth V2.0+ EDR, USB 1.1 and a built-in GPS antenna, the P750 truly allows the user to be connected to the world. What’s more, it comes with a complete range of exclusive business features to aid the business-oriented consumer in their daily work.

These business features include Ur Time – which allows the user to view the time of various cities on the Today screen. This useful feature ties in with the Meeting Time Planner, which helps eliminate the hassle of time converting and makes meeting scheduling more efficient than ever before. The Newstation provides up-to-date news and blog updates through RSS settings – keeping users in the know about current events or website updates, while the Auto Cleaner function keeps the device in tip-top condition and operating with the best performance by cleaning up unwanted data. Last but not least, the Business Card Recognition feature utilizes the 3 Mega-pixel Auto Focus camera to easily capture details of a business card without tediously keying in the data into their contacts.

Travelog GPS Shares Memorable Journeys
Travelog is an interesting feature that allows users to record and share their travelling pictures, routes, Points of Interests (POIs) and schedules. With support for Google Earth's satellite maps format, users can create a diary of events during their travels and put together snapshots and other interesting tidbits of their travels onto their blogs – allowing them to share with others their memorable travels as they trek across from one key point to another along their journeys. The powerful built-in GPS antenna also combines seamlessly with the on-board navigation software and supports TMC (Traffic Message Service) – allowing users to obtain real-time traffic updates that can help them avoid traffic jams (Depends on local operator support). With the GPS Catcher feature, the P750 is able to update satellite data quickly – providing fast and accurate location fixes for navigating while on-the-go.

Never Get Lost with Location Courier
The Location Courier feature of the P750 will also help prevent users from ever getting lost by accurately and periodically reporting their position to their pre-defined friends' contacts. Even in locations with vast, open country, the global GPS network will always be able to locate the user – making this handy PDA phone the best safeguard for their daily safety.

Convenient User-Friendly Input
Smart input methods allow users to utilize either the keypad or the screen for faster inputs, and dual inputs of text and numbers require no extra switching – making inputs more efficient. For example, users can show the symbol table on screen while using the keypad to input characters to maximize input speed. Smart word prediction and auto correction makes message inputs even faster, and the P750 even provides multi language support that switches quickly from one language to another

Intuitive Contact List Search
The contact list searching is conveniently done via directly keying in of the name on the keypad. All contact names that comply to the combination will show up – making it exceedingly easy to search for someone’s details. For example, just input "2", "6", and all combinations including Amber, Andrew, Bonnie & Cody will show up. Users can even pre-set 1~99 sets of contacts and quick dial them by just holding on to the respective keypad number. All this can be conveniently done with the jog-dial or the 5-way navigation key – making this PDA phone easily operable with just one hand.

Short summary description ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black:
This short summary of the ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P750, 6.6 cm (2.6"), 240 x 320 pixels, 65536 colours, 0.256 GB, 0.064 GB, 0.52 GHz

Long summary description ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black:
This is an auto-generated long summary of ASUS P750 handheld mobile computer 6.6 cm (2.6") 240 x 320 pixels 130 g Black based on the first three specs of the first five spec groups.

ASUS P750. Display diagonal: 6.6 cm (2.6"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 0.064 GB. Processor frequency: 0.52 GHz

Display
Display diagonal *
6.6 cm (2.6")
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.256 GB
Flash memory *
0.064 GB
Processor
Processor frequency *
0.52 GHz
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Operating frequency
900/1800/1900 MHz
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF Star III
Camera
Built-in camera *
Yes
Rear camera resolution (numeric)
3 MP
Audio
Speakers
Yes
Polyphonic ring
Yes
Video
Video compression formats
3GP, H.263, MPEG4
Ports & interfaces
Headphone outputs
1
Interface
USB v1.1
Performance
Product colour *
Black
RFID reader *
No
Barcode reader *
No
Phone function *
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Power
Talk time
6 h
Standby time
240 h
Weight & dimensions
Weight *
130 g
Width
113 mm
Depth
57 mm
Height
17.5 mm
Other features
Playback formats
MP3, WMA, AAC, AAC+