location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8460N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8460LTG1BOM show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB 400 MHz
  • - 16.5 kg
Warranty: One year on-site warranty (upon registration)
Long product name Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-8460N High Speed Mono Laser Multifunction Printer with Fax
More>>>
Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm:
The official description of Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This new professional all-in-one flatbed offers four high speed quality functions – faster laser print, fax, copier and colour scanning solutions - over your existing office network.

The clear fax, copy and scan navigation means the MFC-8460N is quick and simple to use in todays busy offices.

Features
-Up to 28ppm monochrome printing speed
-First print in under 8.5 seconds
-Up to 1200 x 1200dpi print resolution
-Hi-speed USB 2 and Parallel connection
-Network ready
-Up to 250 sheet standard paper capacity
-Up to 50 sheet multi-purpose tray
-Up to 50 sheet automatic document feeder
-Up to 150 sheet output tray
-Up to 250 sheet optional paper capacity
-PCL6 and BR-Script 3 emulation
-Secure print
-Backlit LCD screen
-32MB memory expandable up to 544MB
-33,600bps modem
-50 one-touch dials
-300 speed dials
-Up to 500 pages tranmit/receive memory
-PC free copying
-Up to 28cpm monochrome copying speed
-25 - 400% reduction/enlargement ratio in 1% increments
-Up to 600 x 2400dpi scan resolution (optical)
-Up to 19,200dpi scan resolution (interpolated)
-Scan to e-mail, image, OCR or file
-Cost effective consumables

Short summary description Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8460N, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Brother MFC-8460N. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scan to
E-mail
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
300
Fax broadcasting
390 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
544 MB
Internal memory *
32 MB
Processor frequency
400 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1104 W
Power consumption (PowerSave)
15 W
Power consumption (standby)
85 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
16.5 kg
Packaging data
Package weight
23.5 kg
Other features
Networking features
10/100 Base-TX
Dimensions (WxDxH)
531 x 450 x 475 mm
Compatible operating systems
Windows Vista/XP/Home/2003/2000 Mac OS X 10.2.4 or greater Linux
Emulations
PCL6, BR-Script 3
Font styles
66 Scaleable fonts, Letter, Gothic 16.66, OCR-A, OCR-B, 11 Barcodes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
746 x 567 x 575 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:58:34
Uk has collected 1 expert review for Brother MFC-8460N Laser A4 1200 x 1200 DPI 28 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2013-11-13 04:58:33
For most small offices and home offices, finding products that can grow as your needs change is difficult. Its especially difficult in a multifunction device; typically, what you see is what you get with these devices. Not with the MFC-8460N multifunc...
Good Affordable laser device, works quickly, can handle large monthly volume, sharp printouts...
Bad No color printing available, large unit, some problems with envelope printing...
Bottom line For most small offices and home offices, finding products that can grow as your needs change is difficult. Its especially difficult in a multifunction device; typically, what you see is what you get with these devices. Not with the MFC-8460N multifun...
80%