Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Workstation
- - Intel® Xeon® E5462 2.8 GHz
- - 2 GB DDR2-SDRAM 2 x 1 GB
Long product name Apple Mac Pro , Quad Core 2.8GHz, 2GB, 320GB Intel® Xeon® E5462 DDR2-SDRAM Tower Workstation
:
Mac Pro, Intel Xeon Quad-Core 2.8GHz, 2GB (2 x 1GB) DDR2, 320GB SATA (7200 rpm), 16x SuperDrive DVD±R DL, ATI Radeon HD 2600 XT 256MB, Bluetooth 2.0 + EDR, Mac OS X v10.5 Leopard
The long product name of Apple Mac Pro , Quad Core 2.8GHz, 2GB, 320GB Intel® Xeon® E5462 DDR2-SDRAM Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mac Pro, Intel Xeon Quad-Core 2.8GHz, 2GB (2 x 1GB) DDR2, 320GB SATA (7200 rpm), 16x SuperDrive DVD±R DL, ATI Radeon HD 2600 XT 256MB, Bluetooth 2.0 + EDR, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple Mac Pro , Quad Core 2.8GHz, 2GB, 320GB Intel® Xeon® E5462 DDR2-SDRAM Tower Workstation:
This short summary of the Apple Mac Pro , Quad Core 2.8GHz, 2GB, 320GB Intel® Xeon® E5462 DDR2-SDRAM Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.
Apple Mac Pro , Quad Core 2.8GHz, 2GB, 320GB, 2.8 GHz, Intel® Xeon®, E5462, 2 GB, DDR2-SDRAM
Long summary description Apple Mac Pro , Quad Core 2.8GHz, 2GB, 320GB Intel® Xeon® E5462 DDR2-SDRAM Tower Workstation:
This is an auto-generated long summary of Apple Mac Pro , Quad Core 2.8GHz, 2GB, 320GB Intel® Xeon® E5462 DDR2-SDRAM Tower Workstation based on the first three specs of the first five spec groups.
Apple Mac Pro , Quad Core 2.8GHz, 2GB, 320GB. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon®, Processor model: E5462. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Chassis type: Tower. Product type: Workstation. Weight: 19.2 kg