location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac Pro 2 GB DDR2-SDRAM Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA970D/A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac Pro 2 GB DDR2-SDRAM Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation
  • - 2.8 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
Long product name Apple Mac Pro 2 GB DDR2-SDRAM Workstation :
The long product name of Apple Mac Pro 2 GB DDR2-SDRAM Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mac Pro, Intel Xeon Quad-Core 2.8GHz, 2GB (2 x 1GB) DDR2, 320GB SATA (7200 rpm), 16x SuperDrive DVD±R DL, ATI Radeon HD 2600 XT 256MB, Bluetooth 2.0 + EDR, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple Mac Pro 2 GB DDR2-SDRAM Workstation:
This short summary of the Apple Mac Pro 2 GB DDR2-SDRAM Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac Pro , 2.8 GHz, 2 GB, DDR2-SDRAM

Long summary description Apple Mac Pro 2 GB DDR2-SDRAM Workstation:
This is an auto-generated long summary of Apple Mac Pro 2 GB DDR2-SDRAM Workstation based on the first three specs of the first five spec groups.

Apple Mac Pro . Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Product type: Workstation. Weight: 19.2 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:03:54
Uk has collected 2 expert reviews for Apple Mac Pro 2 GB DDR2-SDRAM Workstation and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
macworld.co.uk
Updated:
2011-07-30 05:03:54
Apple’s Mac Pro, the company’s “fastest Mac ever”, has been beefed up not only with faster, more efficient processors running at up to 3.2GHz, but also with a broad range of under-the-hood improvements designed to provide the eight...
Good Dual enhanced quad-core processors, faster memory and frontside bus, doubled PCI Express specifications, faster video cards, strong storage options...
Bad Limited storage and RAM on default model, low-end graphics card...
Bottom line If you simply want the fastest Mac you’ve ever used, the base-model Mac Pro 8-Core 2.8GHz won’t disappoint. If you’re a content-creating professional who needs your video, audio, and or imaging workstation to fulfil its true potential, y...
100%
pcadvisor.co.uk
Updated:
2011-07-30 05:03:54
Arriving with little fanfare, Apples latest Mac computer bears two brand new, ultra-fast Xeon processors that arent available anywhere else. It also ships at a cost much lower than equivalent Windows workstations although it will still be too price...
80%