location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexScan® 19 inch LCD monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L797
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 20 ms 280 cd/m² 450:1
  • - 54 W
Warranty: 5 Years
Long product name EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey :
The long product name of EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" TFT, 0.294 mm, 1280x1024, TCO'03, Super-IPS, 2 x DVI-I, USB hub, RGBCMY control, grey
More>>>
EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
The official description of EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 19“ display provides both the performance and features required by professionals working with all types of image processing tasks from computer-aided design to desktop publishing. Its sophisticated image and colour control functions allow highly detailed adjustments for achieving precise colour rendering.

- 1280 x 1024 native resolution
- 280 cd/m² brightness and 450:1 contrast ratio
- Digital and analogue support with DVI-I input terminals
- SlimEdge design with extremely narrow bezel

Short summary description EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This short summary of the EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FlexScan® 19 inch LCD monitors, 48.3 cm (19"), 1280 x 1024 pixels, 20 ms, Grey

Long summary description EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This is an auto-generated long summary of EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey based on the first three specs of the first five spec groups.

EIZO FlexScan® 19 inch LCD monitors. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Grey

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
280 cd/m²
Response time
20 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
49 - 86 Hz
Viewable size diagonal
48.1 cm
Digital horizontal frequency
30 - 65 kHz
Digital vertical frequency
59 - 61 Hz
Design
Product colour *
Grey
Certification
CE, TÜV GS, TÜV Ergonomics, ISO 13406-2, TCO’03
Ports & interfaces
USB hub version
2.0
Ports & interfaces
USB Type-A downstream ports quantity
3
Ergonomics
Height adjustment
10 cm
Swivel angle range
35
Tilt angle range
30
Plug and Play
Yes
Power
Power consumption (typical) *
54 W
Power consumption (PowerSave)
2 W
Weight & dimensions
Weight (with stand)
8.1 kg
Width (without stand)
414 mm
Depth (without stand)
64 mm
Height (without stand)
340 mm
Weight (without stand)
5.8 kg
Other features
Display viewable area (HxV)
376 x 301 mm
Power management
VESA DPMS, DVI-DMPM, EIZO MPMS
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 16:01:01
Uk has collected 1 expert review for EIZO FlexScan® 19 inch LCD monitors computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%