location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IFE-0502 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867140321
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:23:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 4
  • - Cat5, Cat5e 10BASE-T, 100BASE-TX
  • - MAC address table: 1024 entries Switching capacity: 1 Gbit/s
  • - Power over Ethernet (PoE)
Long product name LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km :
The long product name of LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x 10/100Base-TX RJ-45, 1 x Fast Ethernet SC, 1K MAC, 30km, 1310nm, 1Gbps, IEEE 802.3/u/x/af
More>>>
LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km:
The official description of LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne IFE-0502 4-Port 10/100TX PoE and 1-port 100Base SC Industrial Fast Ethernet Switch combines PoE capability and 4-port switching into a small heavy- duty metal casing for Industrial PoE applications. The IEEE802.3af Power over Ethernet compliant switch connects to a 48V DC power source to provide power and 10/100Mbps data transmission over Ethernet cabling to attached devices.

Industrial PoE Application
The IFE-0502 Industrial PoE Switch is designed for network devices operating in harsh environments. The ports and PoE injector are enclosed in a robust and durable metal casing. The switch is easily installed at network edges where AC power is not always available. In addition, the 48V AC-DC Power Supply Package* can be equipped with IFE-0500 at the place where lacking of DC power support; this package can allow the AC power source be transformed into DC 48V power and work with terminal block DC input on IFE-0502.

The switch is built to operate between -10°C to 60° C in 95% non-condensing humidity and is suitable for covered outdoor installation. Mounting options include wall-mounting, DIN-rail mounting and stand- alone panel mounting.

Extending the Network
The 1-Port SC Fiber port links the IFE-0502 to a network to provide network extendibility to network edges where few AC power outlets are located. The fiber port supports Single-Mode and can be connect to a network 30km away. The port support Auto MDI/MDI-X and the switch uses standard Store- and-Forward switching architecture with a 1Gbps backplane and 1K MAC address table.

Auto-Sensing Connected PD Devices
The IFE-0502 features auto-sensing for providing power to IEEE 802.3af PoE compliant attached PD devices. This ensures that non-PoE devices are not damaged by unnecessary power when connected.

The IFE-0502 also supports over-current protection, under-current detection and fault protection.

*Power supply package is not included

- Industrial PoE Switch for harsh network applications
- 4-port 10/100TX with embedded PoE injector
- 1-port Single-Mode SC Fiber Connector for connecting to LAN via Fiber Optic cable
- Over-current protection
- Features Auto-sensing for detecting PoE or non-PoE devices
- Rigid metal casing for covered outdoor application
- DIN-Rail, wall-mounting and stand-alone installation

Short summary description LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km:
This short summary of the LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km, Fast Ethernet (10/100), Power over Ethernet (PoE), Wall mountable

Long summary description LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km:
This is an auto-generated long summary of LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km based on the first three specs of the first five spec groups.

LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 4. MAC address table: 1024 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Wall mountable

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
4
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Fiber ports quantity
1
Fiber optic connector
SC
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Cable types supported
Cat5, Cat5e
Auto MDI/MDI-X
Yes
Optical fiber
Fiber type
Single-mode
Transmission distance (max)
30 km
Wavelength
1310 nm
RX sensitivity
-32 dB
Data transmission
Switching capacity *
1 Gbit/s
Throughput
1.488 Mpps
MAC address table *
1024 entries
Store-and-forward
Yes
Packet forwarding rate (100 Mbps)
148800 pps
Packet forwarding rate (10 Mbps)
14880 pps
Protocols
Switching protocols
CSMA/CD
Design
Rack mounting *
No
Stackable *
No
Product colour
Black
Housing material
Metal
LED indicators
Activity, Collision, Link, PoE, Power, Power fail
Design
International Protection (IP) code
IP30
Wall mountable
Yes
DIN rail mounting
Yes
Country of origin
China
Certification
FCC Class A CE EN61000-4-2/3/4/5/6/8/11/12 CE EN61000-6-2 CE EN61000-6-4 UL cUL CE/EN60950-1 IEC60068-2-32 IEC60068-2-27 IEC60068-2-6
Performance
Maximum cable length
100 m
Power
Output voltage
48 V
Power consumption (typical)
3.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
4
Total Power over Ethernet (PoE) budget
57 W
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
30 mm
Depth
95 mm
Height
140 mm
Packaging data
Manual
Yes
Wall mounting kit
Yes
Terminal block included
Yes
Resource CD
Yes
Other features
Terminal block port
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)