- - Intel® Xeon® 3065 2.33 GHz
- - 1 GB DDR2-SDRAM 1 x 1
- - 160 GB DVD-RW
- - Rack (1U) 350 W
PRIMERGY RX100 S5, Xeon 3065 2.33GHz Dual Core, 2MB SLC, 1GB DDR2-RAM ECC, 160GB 7.2k SATA HDD (hot-plug), SATA RAID, 8MB VGA, 2x Gigabit LAN, 2xPCI (1xPCI-X/1xPCI-E), 19"(1U)
Optimized in cost, size and complexity for easy deployment
As business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure servi-ces. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate. That is where the RX100 S5 optimally fits in.
With technical evolutions like Quad-Core Intel® Xeon® Processor UP 3200/3300 series CPU, integrated SAS or SATA RAID 0, 1 data protection for up to 2x 3.5-inch “easy change” SATA or 2x 3.5-inch hot-plug SATA/SAS disks and 8 GB direct addressable memory the PRIMERGY RX100 S5 matches your business application requirements perfectly. It combines the benefits of cost-optimized SATA or SAS disk technology with a space-saving 1 U form factor of less than 60 cm in depth. This makes it easy to integrate into any rack enclosures. The standard iRMC S2 (integrated Remote Management Controller) offers enhanced system manage-ment and graphics based on IPMI 2.0 technology. Dual-Core Intel® Xeon® Processor processors and an even more power saving Intel® Celeron® Processor processor round off the offering alternatively.
Fujitsu PRIMERGY RX100 S5, 2.33 GHz, 3065, 1 GB, DDR2-SDRAM, 160 GB, Rack (1U)
Fujitsu PRIMERGY RX100 S5. Processor family: Intel® Xeon®, Processor frequency: 2.33 GHz, Processor model: 3065. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Total storage capacity: 160 GB, HDD interface: Serial ATA, Optical drive type: DVD-RW. Power supply: 350 W. Chassis type: Rack (1U)