location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K5400n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9282A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585800001 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2009
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 12 ppm
  • - USB port Ethernet LAN
Long product name HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12ppm/10ppm, 4800 x 1200dpi, 192MHz, 7500 pages per month, PCL 3
More>>>
HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looking for more from your next desktop printer? Get an outstanding combination of professional-quality colour document printing and a cost per page up to 50% lower than lasers. Enjoy impressive performance too, with Laser Quality Speeds faster than leading colour laser printers – up to 12 ppm black/10 ppm colour. Improve your efficiency further still with networking capability, integrated duplexing (dn and dtn models only) and a high capacity 2nd paper tray (dtn only).

Short summary description HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet K5400n, Colour, 4800 x 1200 DPI, 4, A4, 7500 pages per month, 12 ppm

Long summary description HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Officejet K5400n. Colour, Number of print cartridges: 4, Maximum duty cycle: 7500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Product colour: Black, Silver

Features
Page description languages *
PCL 3
Colour *
Yes
Maximum duty cycle *
7500 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
35 ppm
Print speed (black, draft quality, A4/US Letter)
36 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Hagaki card, Legal, Statement, Letter
Envelopes sizes
10, Monarch
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
192 MHz
Performance
Sound pressure level (printing)
61 dB
Design
Market positioning *
Home & office
Product colour *
Black, Silver
Built-in display *
No
Certification
FCC Title 47 CFR Part 15 Class B (USA), ICES (Canada)
Power
Power consumption (printing) *
28 W
Power consumption (off)
0.6 W
Power consumption (standby)
6 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
495 mm
Depth
382 mm
Height
207 mm
Weight
8.8 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 23:17:57
Uk has collected 16 expert reviews for HP Officejet K5400n inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
alphr.com
Updated:
2011-09-26 23:17:54
The Officejet Pro clearly isn't targeted at home users. It'll barely even fit on most desks, despite being only an A4 device. And while £63 won't break the bank, it's still one of the most expensive printers here. However, the Officejet Pro has a lot t...
Bottom line A fast, high-quality printer, with an imposing chassis and great business features...
83%
goodgearguide.com.au
Updated:
2015-06-25 06:54:50
HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough competition for i...
Good Laser-like text quality, great consumable costs...
Bad Some minor colour issues The Final Word HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are i...
Bottom line HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough co...
80%
apcmag.com
Updated:
2015-06-25 06:54:50
Rated at 7,500 pages per month, this is a workhorse rather than a personal printer.The charcoal and silver finish is quite striking, but it is on the bulky side for an A4 inkjet. Not only is it around 2.5 times the width of an A4 page, it's more than...
Good colour prints...
Bad On the noisy side...
70%
gadgetspeak.com
Updated:
2015-06-25 06:54:50
First the all important dimensions for this Officejet printer it is 49x38x21cm and it weights in at 8.8kilos. There are only three buttons on the front edge, the only one you are likely to use is the on/off. There are four tiny LEDs to tell you if any...
76%
itreviews.com
Updated:
2015-06-25 06:54:50
fast and hard-working inkjet printer: Its becoming the norm for small offices and home users to buy a printer thats multifunctional, including the usual trio of copying, scanning and printing functions - and if youre lucky itll send a fax as...
0%
zdnet.co.uk
Updated:
2015-06-25 06:54:50
HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
Good Decently fast text prints, Near to laser quality text, Low perpage costs...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
70%
trustedreviews.com
Updated:
2011-09-26 23:17:54
The Pro suffix to a range of printers and all-in-ones usually denotes a heavyweight office device and this is certainly true of HP's OfficeJet Pro K5400n, though its price, currently just under £80 including VAT, is still substantially cheaper than a colo...
80%
pcmag.com
Updated:
2015-06-25 06:54:50
Back when monochrome laser prices were well into four figures, a lot of people called the ink jet—then a fledgling technology—the poor mans laser. I havent heard that description in a long time—not since ink jets shoved dot matrix printe...
Good Laser-class speed for business applications. Network connector. Built-in duplexer. Two paper trays.
Bad Photo quality is far less than ideal. Photos arent even slightly water resistant.
Bottom line The HP Officejet Pro K5400dtn Color Printer is an affordable business ink jet for a small office or home office, with capable paper handling and top speed for an ink jet...
80%
macworld.com
Updated:
2015-06-25 06:54:50
SummaryPros: Fast; prints decent-quality documents, very good photo prints; streamlined design. Cons: Gray-scale text looks heavy, with occasional smudges; dots are slightly visible in brighter colors. Price as rated: $150 Company: Hewlett-Packard, www...
Good Fast; prints decent-quality documents, very good photo prints; streamlined design.
Bad Gray-scale text looks heavy, with occasional smudges; dots are slightly visible in brighter colors.
Bottom line The HP Officejet Pro K5400’s affordability, speed, and ability to print decent-quality documents and very good photos make it a solid choice. However, businesses will likely be more attracted to this printer line’s midrange model, the Off...
70%
Country Distributor
United Kingdom 1 distributor(s)