Philips AVENT logo

Philips AVENT Medium (21 mm) 2 pcs Nipple Protector

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213519
Info modified on:
25 Sept 2024, 02:24:23
End of life date:
14 Oct 2021
Philips AVENT SCF156/01 user manual (557 KB)
Retail Leaflet (196 KB)
Bullet Points Philips AVENT Medium (21 mm) 2 pcs Nipple Protector:
  • - Help protect sore nipples during breastfeeding
  • - Easy latch-on for your baby
  • - Made of ultra-fine silicone
  • - Shaped to allow skin contact with baby
Long product name Philips AVENT Medium (21 mm) 2 pcs Nipple Protector:

SCF156/01

Philips AVENT Medium (21 mm) 2 pcs Nipple Protector:

Helping you to breastfeed for longer
Protects sore nipples

Made of ultra-fine, soft, odourless, taste-free silicone that protect sore or cracked nipples
during breastfeeding.
Benefits and features:
- Help protect sore nipples during breastfeeding
- Shaped to allow skin contact with baby
- Made with odourless, tasteless, ultra-fine silicone

Short summary description Philips AVENT Medium (21 mm) 2 pcs Nipple Protector:

Philips AVENT Medium (21 mm) 2 pcs Nipple Protector

Long summary description Philips AVENT Medium (21 mm) 2 pcs Nipple Protector:

Philips AVENT Medium (21 mm) 2 pcs Nipple Protector

Reasons to buy
Specs
Recommended products
Similar products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.