location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CB015A inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB015A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB015A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP CB015A inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 35 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP CB015A inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP CB015A inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro K8600, 35 ppm, 1200 x 1200 dpi, 32 MB, USB
More>>>
HP CB015A inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP CB015A inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Print quality, color: Up to 4800 x 1200 optimized dpi color (on premium photo paper, 1200 x 1200 input dpi)
- Media sizes, standard: Letter, legal, statement, executive, tabloid, super B, 8.5 x 13 in, envelopes (No. 10, Monarch), index cards
- Acoustic power emissions: 6.1 B(A) (printing at default mode); 6.4 B(A) (printing at 24 ppm)

What's in the box
HP Officejet Pro K8600 Printer, HP 88 Officejet Ink Cartridges (1 each: black, cyan, magenta, yellow), software CD, setup and warranty poster, power cord, power supply.

Short summary description HP CB015A inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP CB015A inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP CB015A, Colour, 4, 4800 x 1200 DPI, A4, 6250 pages per month, 35 ppm

Long summary description HP CB015A inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP CB015A inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP CB015A. Colour, Number of print cartridges: 4, Maximum duty cycle: 6250 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm

Features
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Print head nozzles
2112
Colour *
Yes
Maximum duty cycle *
6250 pages per month
Number of print cartridges *
4
Printing
Print margin top (A4)
3 mm
Print margin right (A4)
3.3 mm
Print margin left (A4)
3.3 mm
Print margin bottom (A4)
1.2 cm
Print speed (colour, best quality, A4)
4 ppm
Print quality (colour, best quality)
4800 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Input & output capacity
Envelope feeder
No
Standard output capacity for envelopes
100 sheets
Maximum input capacity for envelopes
10
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum paper trays
1
Maximum output capacity
150 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
Ports & interfaces
USB port *
Yes
PictBridge
No
Direct printing
No
Standard interfaces
USB 2.0
Performance
Memory upgrade
No
Internal memory *
32 MB
Maximum internal memory
32 MB
Processor frequency
192 MHz
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
80 W
System requirements
JetDirect Compatible Products
Yes
Mac compatibility
Yes
Compatible operating systems
Windows 2000, XP Professional, XP Professional x64; Windows Vista; Mac OS X 10.3.9; Mac OS X 10.4+; Novell NetWare 5.x, 6.x;
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2332 mm
Maximum dimensions (W x D x H)
610 x 607.54 x 223 mm
Width
609.6 mm
Depth
420.1 mm
Height
223 mm
Weight
12.3 kg
Packaging data
Package weight
14.3 kg
Logistics data
Pallet gross weight
245 kg
Master (outer) cases per pallet
5 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
15 pc(s)
Other features
Printer management
No
Network ready
No
Dimensions (WxDxH)
609.6 x 420.1 x 223 mm
Print technology
Inkjet
Standard input trays
1
Product dimensions when open (LxWxD)
61 cm (24")
Size (imperial)
61 cm (24")
Package dimensions (W x D x H)
734.1 x 599.4 x 381 mm (28.9 x 23.6 x 15")
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 2331.7 mm (40 x 48 x 91.8")
Automatic paper sensor
No
Camera phone
No
Photo proofsheets supported
No
Printable area
28.7 cm
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
No
Package dimensions (WxDxH)
734.1 x 599.4 x 381 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:01:40
Uk has collected 11 expert reviews for HP CB015A inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14 15:01:40
Inkjets have their advantages in the office. HPs Officejet Pro K8600 is an A3+ office printer with some of the lowest print costs weve seen from an inkjet or laser. HP hopes this will appeal to small and medium-sized businesses who want to match t...
80%
pcauthority.com.au
Updated:
2011-11-04 16:50:18
The K8600 makes a striking first impression – it can handle a paper size of A3+, and its proportions have gone up accordingly. That means it’s a whopper of a printer – even with paper trays closed it stretches 420mm deep. Unfold the plastic paper catch...
Bottom line Lacklustre colour quality, but good speed and value for money make the K8600 a contender if you like blowing things up to A3 size...
67%
goodgearguide.com.au
Updated:
2015-06-25 06:54:56
It wont replace your graphics departments high-end colour laser printer, but for drafts and for other kinds of office users its worth considering.
Good Fast, wide-format capability, automatic duplexer...
Bad Expensive, clunky input and output trays The Final Word It wont replace your graphics departments high-end colour laser printer, but for drafts and for other kinds of office users its worth considering.
Bottom line It wont replace your graphics departments high-end colour laser printer, but for drafts and for other kinds of office users its worth considering.
65%
pcadvisor.co.uk
Updated:
2015-06-25 06:54:56
The HP Officejet Pro K8600dn colour inkjet printers wide-format capability means that you can print larger documents from your desktop. The product also supports the business worlds faster, cheaper mantra, offering impressive speed and economical...
Bottom line For many offices, the HP Officejet Pro K8600dn would be overkill. Groups who need to stretch their printing capabilities will find this machine a capable device. Its quality isnt quite good enough to replace the high-end colour lasers that larger gra...
70%
trustedreviews.com
Updated:
2011-08-14 15:01:39
We looked at HP's OfficeJet Pro print mechanism in its K5400n printer a few weeks back. That A4 machine is very competitively priced at well under £100. The K8600 is its wide carriage, A3+ sibling and the price doesn't look quite so attractive at a smidge...
70%
toptenreviews.com
Updated:
2011-10-22 16:23:37
Hewlett-Packard’s entrance into the wide-format inkjet printer market has been lackluster at best. Their HP Officejet Pro K8600 received unfavorable reviews from most customers, lacks many of the features we’ve come to expect in these large printers, w...
Good HewlettPackard provides fantastic customer support...
Bad This printer can only produce a 13 x 19" print. It is also very difficult to use.
Bottom line The HP Officejet Pro K8600 is difficult to use, but high-quality customer support will make it easier on you...
75%
macnews.com
Updated:
2015-06-25 06:54:56
Not that the HP Officejet Pro K8600dn is a slouch. It has wide-format capability so you can print on tabloid and B-size media. It’s also pretty snappy. I printed out good-looking text pages at just under six pages per minute (ppm) for best (n...
80%
pcworld.com_techhive.com
Updated:
2015-06-25 06:54:56
You pay a bigger price for this inkjet, but you can print bigger things on it--and enjoy smaller ink prices plus automatic two-sided printing.
Good Wideformat capability, Automatic duplexer...
Bad Expensive, Clunky input and output trays...
Bottom line You pay a bigger price for this inkjet, but you can print bigger things on it--and enjoy smaller ink prices plus automatic two-sided printing.
67%
techworld.com
Updated:
2015-06-25 06:54:56
The HP Officejet Pro K8600dn colour inkjet printer's wide-format capability means that you can print larger documents from your desktop. The product also supports the business world's 'faster, cheaper' mantra, offering impressive speed and economical...
Bottom line For many offices, the HP Officejet Pro K8600dn would be overkill. Groups who need to stretch their printing capabilities will find this machine a capable device. Its quality isn't quite good enough to replace the high-end colour lasers that larger gra...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)