location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio DX730-10Q

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Qosmio DX730-10Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQQ10E-02300CEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026203955233
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Qosmio DX730-10Q
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-2350M 2.3 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 1 TB HDD DVD Super Multi DL Card reader integrated
  • - Intel® HD Graphics 3000
  • - 1.3 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Qosmio DX730-10Q :
The long product name of Toshiba Qosmio DX730-10Q. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23", Intel Core i3-2350M, 1 TB HDD, 4096 MB DDR3, Intel HD Graphics 3000, DVD Super Multi DL, 802.11b/g/n, Bluetooth, 1.3MP, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Qosmio DX730-10Q:
This short summary of the Toshiba Qosmio DX730-10Q data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio DX730-10Q, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Toshiba Qosmio DX730-10Q:
This is an auto-generated long summary of Toshiba Qosmio DX730-10Q based on the first three specs of the first five spec groups.

Toshiba Qosmio DX730-10Q. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:26:14
Uk has collected 12 expert reviews for Toshiba Qosmio DX730-10Q and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2013-08-16 02:26:13
If you walked into a room and saw the Toshiba Qosmio sitting on the desk, you'd be excused for thinking it was a TV – and, in fact, it comes loaded with a range of multimedia features. It sports an impressive multitouch 23in screen running at 1,920 x 1,08...
Bottom line An all-round multimedia powerhouse with limited appeal for general classroom use...
67%
itproportal.com
Updated:
2013-08-16 02:26:13
Although notebooks are doing a commendable job off killing of the desktop market, the growing popularity of portable PCs is doing a lot of favours for the all-in-one market. Systems such as the Toshiba DX730 are able to take advantage of the ever-increasi...
Bottom line Toshiba's DX730 offers a range of features that help it live up to its claims of being an all-in-one PC. A TV tuner and Blu-ray drive are paired with a decent screen and capable speakers, making the DX730 a respectable multimedia system, and although th...
80%
trustedreviews.com
Updated:
2013-08-16 02:26:14
With desktop PC sales on a steady decline, this might seem like a strange sector to move into. But Lenovo has proved that AIO (all-in-one) Windows PCs can still sell well, so Toshiba's brand-new Qosmio DX730 range isn't all that odd. All-in-one (dis)advan...
Good Reasonably attractive, Generous connectivity, Good screen and audio, Affordable lowend models...
Bad Highend models more expensive than superior competitors, Fails to excel in any regard, Averageatbest included peripherals, Too much glossy...
Bottom line We generally like Toshiba's first foray into the all-in-one PC market. The Qosmio DX730 is a reasonably attractive and compact machine with a wealth of options and connectivity. Its 23in Full HD screen is decent, as is the audio experience from its Onkyo...
70%
gadgetshow.channel5.com
Updated:
2013-08-16 02:26:14
Hailing from Toshiba’s latest computer line-up - the Toshiba Qosmio DX730 is a desktop PC equipped with a 23-inch full high definition (1080p) touchscreen monitor, wireless keyboard and mouse, and an integrated Freeview tuner that lets owners tune into...
Good There’s plenty to love about the Toshiba Qosmio DX730. Its touchscreen displays full HD pictures at the highest resolution. Images look bright, clear and with, little, if any visible hint of blur or distortion. It’s great for gaming, watching the latest Blu-ray films and even watching television. If you’re going to invest in a high-end, it needs to do full HD. The Toshiba Qosmio DX730 fits the bi...
Bad In terms of features here there is little to complain about here. The Toshiba Qosmio DX730 is a well stocked bit of kit - the main drawback being that to get the very most from it, the highest specced model will set you back one quid under a grand. And for that price it is definitely worth shopping around for a desktop PC more suited to your needs, be it productivity or gaming.
Bottom line The Toshiba Qosmio DX730 is a great bit of kit that comes with all the features one could want for gaming, enjoying the latest films and television shows. Throw in Windows 7 and you’ve got all you need for the home office. As desktop packages go, this...
60%
pcadvisor.co.uk
Updated:
2013-08-16 02:26:14
The Qosmio DX730 23in touchscreen PC, is great for multimedia and watching HD video. Its elegant TV-like appearance will blend in nicely with a home environment, and its silver and ‘precious black’ finish also has a rather executive feel to it so it wo...
Bottom line The Toshiba Qosmio DX730-10U is a great Blu-ray enabled HD multimedia centre with superior sound quality and a built-in TV tuner. It has plenty of RAM and a huge 2TB hard drive for storage, but is a little lacklustre performance-wise and lacks proper g...
80%
theregister.co.uk
Updated:
2013-08-16 02:26:14
Toshiba’s Qosmio laptops regularly appear in our hardware reviews but the new Qosmio DX730 is a bit of a departure. In fact, it’s not a laptop at all. It is, according to Toshiba, the very first desktop PC that they’ve ever released here in Europe. An...
Bottom line For a desktop PC costing £1000 should a discrete graphics processor, and possibly a quad-core i5 would not seem out of place, but no doubt the additional cost of the touchscreen has seen corners cut here. Unlike Toshiba's Qosmio branded latops, this a...
80%
apcmag.com
Updated:
2014-03-28 02:02:32
The DX730 has movie lovers set in its sights with this feature-packed all-in-one. Armed with a TV tuner, Blu-ray drive and TV-style remote control, it’s the perfect hybrid of a TV and computer for those with minimal space to spare.Unlike most other a...
80%
Country Distributor
United Kingdom 1 distributor(s)