location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic SC-PT160EG-S (Silver) home cinema system 5.1 channels 330 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-PT160EG-S Home Cinema System (Silver)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC-PT160EG-S
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic SC-PT160EG-S (Silver) home cinema system 5.1 channels 330 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player
  • - 330 W 5.1 channels
  • - Equalizer
  • - Radio Data System (RDS)
More>>>
Short summary description Panasonic SC-PT160EG-S (Silver) home cinema system 5.1 channels 330 W:
This short summary of the Panasonic SC-PT160EG-S (Silver) home cinema system 5.1 channels 330 W data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic SC-PT160EG-S Home Cinema System (Silver), DVD player, DVD-R, DVD-RAM, DVD-RW, DivX, MPEG4, 5.1 channels, 330 W, 10%

Long summary description Panasonic SC-PT160EG-S (Silver) home cinema system 5.1 channels 330 W:
This is an auto-generated long summary of Panasonic SC-PT160EG-S (Silver) home cinema system 5.1 channels 330 W based on the first three specs of the first five spec groups.

Panasonic SC-PT160EG-S Home Cinema System (Silver). Optical disc player type: DVD player, Disc types supported: DVD-R, DVD-RAM, DVD-RW. Video formats supported: DivX, MPEG4. Audio output channels: 5.1 channels, RMS rated power: 330 W, Total Harmonic Distortion (THD): 10%. Front speaker dimensions (WxDxH): 92 x 135 x 95 mm, Front speaker weight: 600 g, Center speaker dimensions (WxDxH): 135 x 94 x 92 mm. Surround speaker dimensions (WxHxD): 92 x 135 x 95 mm, Surround speaker weight: 600 g

Brand Image Product code Product Stock Price from
Panasonic

Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W
(show image)
SC-PT560EG-S SC-PT560EG-S Home Cinema System (Silver) 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SC-PT460EG-S (Silver) home cinema system 5.1 channels 1000 W
(show image)
SC-PT460EG-S SC-PT460EG-S Home Cinema System (Silver) 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SC-PT560EG-K (Black) home cinema system 5.1 channels 1000 W
(show image)
SC-PT560EG-K SC-PT560EG-K Home Cinema System (Black) 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SC-PT460EG-K (Black) home cinema system 5.1 channels 1000 W
(show image)
SC-PT460EG-K SC-PT460EG-K Home Cinema System (Black) 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SC-PT160EG-K (Black) home cinema system 5.1 channels 330 W
(show image)
SC-PT160EG-K SC-PT160EG-K Home Cinema System (Black) 0.00
(excl. VAT)
0 (incl. VAT)