HERMA logo

HERMA Removable labels A4 63.5x29.6 mm white Movables/removable paper matt 2700 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52431
Info modified on:
11 Jan 2024, 18:51:13
Bullet Points HERMA Removable labels A4 63.5x29.6 mm white Movables/removable paper matt 2700 pcs.:
  • - Easily removable without leaving traces of adhesive: ideal for temporary or frequent-change labels
  • - Reliable adhesion to all smooth, dry, undamaged and dust-free surfaces
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA Removable labels A4 63.5x29.6 mm white Movables/removable paper matt 2700 pcs.:

Removable labels A4, 63,5 x 29,6 mm, white

Short summary description HERMA Removable labels A4 63.5x29.6 mm white Movables/removable paper matt 2700 pcs.:

HERMA Removable labels A4 63.5x29.6 mm white Movables/removable paper matt 2700 pcs., White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Removable

Long summary description HERMA Removable labels A4 63.5x29.6 mm white Movables/removable paper matt 2700 pcs.:

HERMA Removable labels A4 63.5x29.6 mm white Movables/removable paper matt 2700 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 6.35 cm, Label height: 2.96 cm. Package width: 212 mm, Package depth: 20 mm, Package height: 302 mm. Labels per pack: 2700 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 27 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.