location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreEver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT 160 USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1580B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - USB 2.0
  • - Data storage type: DAT 2:1
  • - Native capacity: 160 GB Compressed capacity: 320 GB
Warranty: HP provides a 3-year, next-day, parts exchange, limitedfor HP DAT Tape Drives, plus 9x5 phone support for the duration of the
Long product name HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB :
The long product name of HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreEver DAT160 USB Internal Tape Drive
More>>>
Short summary description HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB:
This short summary of the HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver DAT 160 USB, Storage drive, Tape Cartridge, USB 2.0, 2:1, DAT, 160 GB

Long summary description HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB:
This is an auto-generated long summary of HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB based on the first three specs of the first five spec groups.

HPE StoreEver DAT 160 USB. Product type: Storage drive, Media type: Tape Cartridge, Interface: USB 2.0. Native capacity: 160 GB, Compressed capacity: 320 GB, Drive device, buffer size: 16 MB. Size (imperial): 13.3 cm (5.25"), Weight: 1.45 kg. Dimensions (WxDxH): 160 x 235 x 229.9 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 06:14:32
Uk has collected 1 expert review for HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2015-01-22 06:14:32
The DAT 160 breathes new life into the format and provides a firm upgrade path for users of DAT 72 and DDS-4. Its remarkable that its taken over three years for the successor to DAT 72 to materialise, but DAT 160 has arrived and, in this exclusive r...
67%
Brand Image Product code Product Stock Price from
HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007B StoreEver 1U USB Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE A8007B backup storage device Storage array Tape Cartridge
(show image)
A8007B A8007B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)