HPE logo

HPE StorageWorks Ultrium 920 SCSI LTO-3 800GB (2:1) Storage drive Tape Cartridge

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46439
Info modified on:
31 May 2022, 09:34:55
Warranty:
HP provides 3-year, next-day, product exchange, limitedfor the HP LTO Ultrium Tape Drives, plus 9x5 phone support
Long product name HPE StorageWorks Ultrium 920 SCSI LTO-3 800GB (2:1) Storage drive Tape Cartridge:

HP Ultrium 920 SCSI Internal Tape Drive

Short summary description HPE StorageWorks Ultrium 920 SCSI LTO-3 800GB (2:1) Storage drive Tape Cartridge:

HPE StorageWorks Ultrium 920 SCSI LTO-3 800GB (2:1), Storage drive, Tape Cartridge, Ultra320 LVD SCSI, 2:1, LTO, 5.25"

Long summary description HPE StorageWorks Ultrium 920 SCSI LTO-3 800GB (2:1) Storage drive Tape Cartridge:

HPE StorageWorks Ultrium 920 SCSI LTO-3 800GB (2:1). Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra320 LVD SCSI. Compressed capacity: 800 GB, Drive device, buffer size: 64 MB. Backup rate compressed performance: 432 GB/h. Weight: 1.45 kg. Dimensions (WxDxH): 213 x 41.5 x 148 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.