location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StoreFabric 8/8 Base Managed 1U Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreFabric
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8/8 Base
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM866B show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:42:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP StoreFabric 8/8 Base Managed 1U Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Console port: RS-232
  • - 100BASE-T
  • - Switching capacity: 8 Gbit/s
  • - 1U
Long product name HP StoreFabric 8/8 Base Managed 1U Silver :
The long product name of HP StoreFabric 8/8 Base Managed 1U Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 8/8 Base (0) e-port SAN Switch
More>>>
HP StoreFabric 8/8 Base Managed 1U Silver:
The official description of HP StoreFabric 8/8 Base Managed 1U Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments. The 8/8 SAN Switch provides SAN connectivity that improves system performance, maximizes the value of virtual server deployments, and reduces overall storage costs.

The 8/8 Base SAN Switch provides an affordable single-switch solution for a new, small SAN installation and connects to storage and servers only. An optional Full Fabric SAN scaling license provides connectivity to other switches. This comes with a Full Fabric license and may be connected to multiple switches. Both 8 port switches provide growth options to non-disruptively scale to a max of 24 enabled ports.

The 8/8 SAN Switch provides auto-sensing 1, 2, 4, and 8 Gb full duplex performance to enable up to 128 Gb of throughput. For investment protection, the 8/8 SAN Switch may be populated with 4 Gb B-Series SFPs today and upgraded to 8 Gb B-Series SFPS when necessary.

High Performance
- Remove/avoid performance bottlenecks in high-density virtualized server environments
High Scalability
- Includes simultaneous wire-speed support for all ports to provide a high-performance system with aggregate bandwidth of up to 384 Gb/s full duplex
Improved TCO
- Optimizes fabric-wide performance and load balancing by automatically routing data to all available paths in the fabric
Investment Protection
- Delivers low latency, power efficiency, and high reliability while providing a highly scalable and flexible platform for advanced fabric services

Short summary description HP StoreFabric 8/8 Base Managed 1U Silver:
This short summary of the HP StoreFabric 8/8 Base Managed 1U Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP StoreFabric 8/8 Base, Managed, 1U

Long summary description HP StoreFabric 8/8 Base Managed 1U Silver:
This is an auto-generated long summary of HP StoreFabric 8/8 Base Managed 1U Silver based on the first three specs of the first five spec groups.

HP StoreFabric 8/8 Base. Switch type: Managed. USB 2.0 ports quantity: 1, Console port: RS-232. Switching capacity: 8 Gbit/s. Form factor: 1U

Management features
Switch type *
Managed
Ports & interfaces
Fast Ethernet (copper) ports quantity
1
Console port
RS-232
USB 2.0 ports quantity
1
Network
Copper ethernet cabling technology
100BASE-T
Data transmission
Switching capacity *
8 Gbit/s
Design
Form factor
1U
Product colour
Silver
Power
AC input voltage
100 - 240 V
Power consumption (typical)
48 W
Weight & dimensions
Width
190.5 mm
Depth
406.4 mm
Height
558.8 mm
Weight
6.89 kg
Brand Image Product code Product Stock Price from
HPE

HPE B-series 8-24 Port SAN Switch Server Application Optimization LTU
(show image)
TA756A B-series 8-24 Port SAN Switch Server Application Optimization LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE B-series 2G USB Drive
(show image)
AK864A B-series 2G USB Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE B-series 8-24-port SAN Switch Adaptive Networking RTU
(show image)
T5524A B-series 8-24-port SAN Switch Adaptive Networking RTU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)