location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE P2000 G3 iSCSI MSA disk array Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2000 G3 iSCSI MSA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK829B
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2021 19:41:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP warrants only that the Software media will be free of physical defects for a period of 90 days from delivery
Long product name HPE P2000 G3 iSCSI MSA disk array Silver :
The long product name of HPE P2000 G3 iSCSI MSA disk array Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P2000 G3 iSCSI MSA Array System Controller, up to 64TB, up to 56x SCSI or 96x SATA or mixed
More>>>
Short summary description HPE P2000 G3 iSCSI MSA disk array Silver:
This short summary of the HPE P2000 G3 iSCSI MSA disk array Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HPE P2000 G3 iSCSI MSA, Serial ATA, 2.04 kg, Silver

Long summary description HPE P2000 G3 iSCSI MSA disk array Silver:
This is an auto-generated long summary of HPE P2000 G3 iSCSI MSA disk array Silver based on the first three specs of the first five spec groups.

HPE P2000 G3 iSCSI MSA. Storage drive interface: Serial ATA, Number of storage drives supported: 96, Supported storage drive types: HDD. Width: 304.8 mm, Depth: 482.6 mm, Height: 190.5 mm, Weight: 2.04 kg. Product colour: Silver

Brand Image Product code Product Stock Price from
HPE

HPE P2000 DC-power SFF Chassis disk array Rack (2U)
(show image)
AP841A#0D1 P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840AR#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840A#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks P2000 G3 MSA disk array Rack (2U) HP StorageWorks P2000 G3 MSA disk array Rack (2U)
(show image)
BK831B?LA P2000 G3 MSA 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks P2000 G3 MSA disk array Rack (2U)
(show image)
BK831BR P2000 G3 MSA 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 G3 MSA SAS w/4 600GB 6G SAS 10K SFF HDD 2.4TB Bundle/TVlite disk array
(show image)
E7V86AM P2000 G3 MSA SAS w/4 600GB 6G SAS 10K SFF HDD 2.4TB Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 G3 MSA FC DC w/4 600GB 6G SAS 10K SFF HDD 2.4TB Bundle/TVlite disk array
(show image)
E7V87AM P2000 G3 MSA FC DC w/4 600GB 6G SAS 10K SFF HDD 2.4TB Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 G3 MSA iSCSI DC w/4 600GB 6G SAS 10K SFF HDD 2.4TB Bundle/TVlite disk array
(show image)
E7V88AM P2000 G3 MSA iSCSI DC w/4 600GB 6G SAS 10K SFF HDD 2.4TB Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks P2000 G3 MSA disk array Rack (2U)
(show image)
BK831A-RFB P2000 G3 MSA 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 G3 iSCSI MSA w/4 600GB 6G SAS 10K SFF HDD 2.4TB Bundle/TV disk array
(show image)
H6Z82A P2000 G3 iSCSI MSA w/4 600GB 6G SAS 10K SFF HDD 2.4TB Bundle/TV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)