location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 18098 power adapter/inverter Indoor 125 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18098
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18098
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 18098 power adapter/inverter Indoor 125 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 125 W
  • - Purpose: Universal
  • - Black
Long product name Trust 18098 power adapter/inverter Indoor 125 W Black :
The long product name of Trust 18098 power adapter/inverter Indoor 125 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

125W, USB, Plug&Go, black
More>>>
Trust 18098 power adapter/inverter Indoor 125 W Black:
The official description of Trust 18098 power adapter/inverter Indoor 125 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Wall power
- 125 Watt
- Plug&Go automatic setup: easy and safe
- 10 swappable notebook connectors
- USB connection
- For notebook, iPad, iPhone, tablet or smartphone

Short summary description Trust 18098 power adapter/inverter Indoor 125 W Black:
This short summary of the Trust 18098 power adapter/inverter Indoor 125 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 18098, Universal, Indoor, 125 W, Notebooks iPad, Black, 148 mm

Long summary description Trust 18098 power adapter/inverter Indoor 125 W Black:
This is an auto-generated long summary of Trust 18098 power adapter/inverter Indoor 125 W Black based on the first three specs of the first five spec groups.

Trust 18098. Purpose: Universal, Power supply type: Indoor, Output power: 125 W. Product colour: Black. Width: 148 mm, Depth: 35 mm, Height: 62 mm

Features
Purpose *
Universal
Power supply type *
Indoor
Output power *
125 W
USB ports quantity
1
Compatibility
Notebooks iPad
Performance
USB version
2.0
Design
Product colour *
Black
Weight & dimensions
Width
148 mm
Depth
35 mm
Height
62 mm
Weight
684 g
Country Distributor
United Kingdom 1 distributor(s)