Toshiba logo

Toshiba AT300-105

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74789
Info modified on:
25 Jul 2023, 10:13:14
Warranty:
1 year
Long product name Toshiba AT300-105:

10.1", NVIDIA Tegra 3, 16 GB SSD, 1 GB DDR3L, NVIDIA GPU, 3G, 802.11b/g/n, Bluetooth, 5.0MP + 2.0MP, Android 4.0

Short summary description Toshiba AT300-105:

Toshiba AT300-105, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Aluminium, Silver

Long summary description Toshiba AT300-105:

Toshiba AT300-105. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 595 g. Operating system installed: Android. Product colour: Aluminium, Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.