location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE50ES6900 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE50ES6900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE50ES6900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085139459
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE50ES6900 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50")
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 400
  • - DVB-C, DVB-S2, DVB-T
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 76 W
More>>>
Short summary description Samsung UE50ES6900 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver:
This short summary of the Samsung UE50ES6900 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE50ES6900, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE50ES6900 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung UE50ES6900 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Samsung UE50ES6900. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 400
Native refresh rate
60 Hz
Comb filter
Digital
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveller
Yes
Audio system
Dolby Digital Plus, Dolby Pulse, SRS
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Browsing
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Backlight dimming technology
Local Dimming
Picture processing technology
Samsung Wide Color Enhancer
BD Wise
Yes
Smartphone/tablet remote support
Yes
USB recording
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
PC Audio in
No
Audio input for DVI
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
76 W
Power consumption (standby) *
0.1 W
Power consumption (PowerSave)
40 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1118.8 mm
Depth (with stand)
276.7 mm
Height (with stand)
729.2 mm
Weight (with stand)
14.6 kg
Width (without stand)
1118.8 mm
Depth (without stand)
30.7 mm
Height (without stand)
645.4 mm
Weight (without stand)
12.7 kg
Package dimensions (WxDxH)
1375 x 155 x 772 mm
Packaging data
Quick start guide
Yes
Manual
Yes
Package weight
18.7 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
Annual energy consumption
111 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:17:09
Uk has collected 1 expert review for Samsung UE50ES6900 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%