location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Polaroid MIDC700 7'' 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Polaroid Check ‘Polaroid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIDC700 7''
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIDC700
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3584176548810
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Polaroid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Polaroid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2019 12:27:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Polaroid MIDC700 7'' 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate White
  • - 17.8 cm (7") 800 x 480 pixels
  • - Cortex-A8 1.4 GHz
  • - 4 GB Flash Card reader integrated
  • - Wi-Fi 4 (802.11n)
  • - 2400 mAh 4 h
  • - Android
Long product name Polaroid MIDC700 7'' 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White :
The long product name of Polaroid MIDC700 7'' 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7'', 800 x 480, 4GB, 512MB DDRIII, 802.11 b/g/n, 0.3MP, G-Sensor, Android 4.0, White
More>>>
Short summary description Polaroid MIDC700 7'' 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White:
This short summary of the Polaroid MIDC700 7'' 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White data-sheet is auto-generated and uses the product title and the first six key specs.

Polaroid MIDC700 7'', 17.8 cm (7"), 800 x 480 pixels, 4 GB, 0.5 GB, Android, White

Long summary description Polaroid MIDC700 7'' 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White:
This is an auto-generated long summary of Polaroid MIDC700 7'' 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White based on the first three specs of the first five spec groups.

Polaroid MIDC700 7''. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal storage capacity: 4 GB. Processor frequency: 1.4 GHz, Processor model: Cortex-A8. Internal memory: 0.5 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:53:12
Uk has collected 1 expert review for Polaroid MIDC700 7'' 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%