location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TechniSat Tritenne satellite antenna 10.7 - 12.75 GHz Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TechniSat Check ‘TechniSat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tritenne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1445/8811
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4019588448117
Category:
Commonly a dish-shape, known as a satellite dish, this is a device to receive satellite television and other data transmissions from communication satellites.
Satellite Antennas Check ‘TechniSat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TechniSat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name TechniSat Tritenne satellite antenna 10.7 - 12.75 GHz Red :
The long product name of TechniSat Tritenne satellite antenna 10.7 - 12.75 GHz Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tritenne, red, multifeed system for one participant
More>>>
Short summary description TechniSat Tritenne satellite antenna 10.7 - 12.75 GHz Red:
This short summary of the TechniSat Tritenne satellite antenna 10.7 - 12.75 GHz Red data-sheet is auto-generated and uses the product title and the first six key specs.

TechniSat Tritenne, 10.7 - 12.75 GHz, 950 - 2150 MHz, Red, Aluminium, 4.6 kg, 5.6 kg

Long summary description TechniSat Tritenne satellite antenna 10.7 - 12.75 GHz Red:
This is an auto-generated long summary of TechniSat Tritenne satellite antenna 10.7 - 12.75 GHz Red based on the first three specs of the first five spec groups.

TechniSat Tritenne. Input frequency range: 10.7 - 12.75 GHz, Output frequency range: 950 - 2150 MHz. Product colour: Red, Material: Aluminium. Weight: 4.6 kg. Package weight: 5.6 kg