icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
APC logo

APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134082
Info modified on:
09 Aug 2021, 16:16:36
Long product name APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W:

APC Smart-UPS RT 10,000VA RM 230V

APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W:

A versatile UPS developed for the harshest power conditions in the world.
APC Smart-UPS RT is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. Rack-optimized models are an ideal choice for space constrained environments. With capacity up to 10kVA in a convenient rack-mountable 6U form, users can support power hungry blade servers or heavily loaded equipment racks. Customers looking for extremely tight voltage and frequency regulation, internal bypass, and input power factor correction will find them in the Smart-UPS RT.

Short summary description APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W:

APC SMART UPS RT 10.000 VA, 10 kVA, 8000 W, 55 dB, 4 min, 13.2 min, RBC44

Long summary description APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W:

APC SMART UPS RT 10.000 VA. Output power capacity: 10 kVA, Output power: 8000 W, Noise level: 55 dB. Typical backup time at full load: 4 min, Typical backup time at half load: 13.2 min, Replacement battery cartridge: RBC44. Product colour: Black. Weight: 110.9 kg, Package weight: 129.09 g. Battery type: Lead-Acid, Interface: DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G) (4) IEC 320 C13 (4) IEC 320 C19 (4) IEC Jumpers

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.