Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44696
Info modified on:
07 Jul 2021, 08:40:42
Warranty:
2 years
Long product name POLY APS-1:

APS-1, Electronic Hook Switch, black

POLY APS-1:

APS-1 / AP-1 Electronic Hook Switch Features

- Small, compact, discrete - no need to fit a mechanical lifter system
- Silent, reliable operation - no moving parts
- Allows remote answering of phone calls using the Headset
- Battery option

General Information

These Electronic Hookswitch Control Modules can be used with the Plantronics range of DECT Headsets to provide automatic control of a range of Siemens (APS-1)and AVAYA Tenovis (APT-3) telephones. This permits the user to place or receive a call without the need to lift the handset. This control is entirely electronic and eliminates the need for a mechanical handset lifter device.

Short summary description POLY APS-1:

POLY APS-1, Black

Long summary description POLY APS-1:

POLY APS-1. Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.