location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus 19" CAT 5e patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" CAT 5e patch panel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-91516U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032241454
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Digitus 19" CAT 5e patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 16
  • - Cat5e
  • - 1U
More>>>
Short summary description Digitus 19" CAT 5e patch panel 1U:
This short summary of the Digitus 19" CAT 5e patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus 19" CAT 5e patch panel, RJ-45, Cat5e, Rack mounting, 1U, EN-50173 ISO/IEC 11801

Long summary description Digitus 19" CAT 5e patch panel 1U:
This is an auto-generated long summary of Digitus 19" CAT 5e patch panel 1U based on the first three specs of the first five spec groups.

Digitus 19" CAT 5e patch panel. Connector(s): RJ-45, Cable types supported: Cat5e. Mounting: Rack mounting, Rack capacity: 1U, Certification: EN-50173 ISO/IEC 11801

Brand Image Product code Product Stock Price from
Digitus

Digitus CAT 6, Class E Patch Panel
(show image)
DN-91616S CAT 6, Class E Patch Panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 6, Class E Patch Panel, shielded, black
(show image)
DN-91608S CAT 6, Class E Patch Panel, shielded, black 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus Desktop CAT 6, Class E Patch Panel, shielded
(show image)
DN-91608SD Desktop CAT 6, Class E Patch Panel, shielded 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 19" CAT 3 ISDN patch panel 1U
(show image)
DN-91350 19" CAT 3 ISDN patch panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 19" CAT 3 ISDN patch panel 1U
(show image)
DN-91325 19" CAT 3 ISDN patch panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel, shielded, black
(show image)
DN-91508S DIGITUS CAT 5e, Class D Patch Panel, shielded, black 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel, unshielded
(show image)
DN-91508U CAT 5e, Class D Patch Panel, unshielded 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel, shielded, black
(show image)
DN-91512S CAT 5e, Class D Patch Panel, shielded, black 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel, unshielded
(show image)
DN-91512U DIGITUS CAT 5e, Class D Patch Panel, unshielded 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel
(show image)
DN-91516S CAT 5e, Class D Patch Panel 0.00
(excl. VAT)
0 (incl. VAT)