location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA4052E-1HB0
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:38:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 GB 2.5" 7200 RPM
  • - USB 2.0
  • - Red
Warranty: 2 year
Long product name Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard :
The long product name of Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SecuRed 200GB 2.5", 7200rpm, USB 2.0
More>>>
Short summary description Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard:
This short summary of the Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard, 200 GB, 2.5", 2.0, 7200 RPM, Red

Long summary description Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard:
This is an auto-generated long summary of Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard based on the first three specs of the first five spec groups.

Toshiba SecuRed 200GB ext. HDD, 2.5", USB 2.0, Rugged, Fingerprintreader, EasyGuard. HDD capacity: 200 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Red