location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CE487A printer kit Roller kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE487A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE487A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585930586 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Jan 2013
Product end of life date
Bullet Points HP CE487A printer kit Roller kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roller kit
  • - Print technology: Laser
  • - Brand compatibility: HP
Warranty: This HP product is warranted to be free from defects in materials and workmanship.standard statement: This HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CE487A printer kit Roller kit :
The long product name of HP CE487A printer kit Roller kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADF Roller Kit, CM6030, CM6040 MFP
More>>>
HP CE487A printer kit Roller kit:
The official description of HP CE487A printer kit Roller kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Color LaserJet CM6030/CM6040 MFP Printing Supplies provide fast, brilliant colour and reliable, consistent performance – from everyday documents to marketing materials – thanks to enhanced HP ColorSphere toner. Everyone can be more productive with the fast, easy, trouble-free performance of Original HP printing supplies. Take advantage of built-in cartridge intelligence that enables time-saving supplies management features to reduce administrative time and increase end-user satisfaction.

Key Features
- Brilliant colour. Brilliant results.
- Reliable performance for high productivity
- Increased end-user satisfaction and reduced administrative time

Technical Features
- Fast print speeds without sacrificing print quality.
- Wide range of colours for subtle transitions and realistic images.
- Uniform, high gloss enables a dynamic range of bright colours.
- Consistent results throughout the life of the cartridge, even at high-volumes.
- Built-in intelligence for print quality and reliability you can count on.

Short summary description HP CE487A printer kit Roller kit:
This short summary of the HP CE487A printer kit Roller kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP CE487A, Roller kit, Laser, HP, Color LaserJet CM6030, CM6040

Long summary description HP CE487A printer kit Roller kit:
This is an auto-generated long summary of HP CE487A printer kit Roller kit based on the first three specs of the first five spec groups.

HP CE487A. Product type: Roller kit, Print technology: Laser, Brand compatibility: HP

Features
Product type *
Roller kit
Print technology
Laser
Brand compatibility
HP
Features
Compatibility
Color LaserJet CM6030, CM6040
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)