location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCKU3E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840972 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 Gbit/s
  • - Material: Plastic
  • - Storage media type: HDD
  • - Storage drive interface: Serial ATA II
  • - Storage drive sizes supported: 2.5,3.5"
  • - DC-in jack
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in :
The long product name of StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in - eSATA USB 3 HDD Docking Station
More>>>
StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in:
The official description of StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a 2.5in or 3.5in SATA hard drive to your computer through USB 3.0 or eSATA

The SATDOCKU3E USB 3.0/eSATA to SATA Hard Drive Docking Station provides quick and easy access to a 2.5in or 3.5in SATA hard disk drive (HDD) or solid state drive (SSD) through either eSATA or USB connectivity, making it compatible with almost any system.

The HDD docking station supports large capacity drives (tested with up to 4TB 3.5" and 1TB 2.5" drives), which enables you to greatly enhance your computer's storage/backup capabilities.

The hard drive dock offers eSATA or USB 3.0 host connections (3Gbps, 5Gbps bandwidth respectively), and is backward compatible with USB 2.0 (up to 480 Mbps) connections to the host computer.

To simplify HDD installation and swapping drives in and out of the dock, the SATDOCKU3E features a top slot-loading design, for easy access.

Extend the value of this hard drive docking station further with the addition of our SAT2IDEADP" text="SATA to IDE Hard Drive Adapter (SAT2IDEADP), allowing easy insertion of any 2.5 or 3.5in. IDE hard drive into a SATA hard drive dock.

To ensure compatibility with your computer system, the SATDOCKU3E supports all of the leading operating systems, including: Microsoft Windows (8/7/Vista/XP/Server 2008/Server 2003), Apple OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS.

Backed by a 2-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Delivers fast access to external storage, while still being backward compatible with USB 2.0
- External SATA (eSATA) interface provides the HDD dock with native SATA II connectivity, freeing up USB ports for other peripherals
- Top slot-loading drive dock design supports both 2.5" and 3.5" drives and provides quick and easy access to the data without having to mount SATA drives into an enclosure or tray

Short summary description StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in:
This short summary of the StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in, HDD, Serial ATA II, 2.5,3.5", 3 Gbit/s, Black, Plastic

Long summary description StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in:
This is an auto-generated long summary of StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in based on the first three specs of the first five spec groups.

StarTech.com SATA Hard Drive Docking Station eSATA USB 3.0 to SATA HDD Dock for 2.5in / 3.5in. Storage media type: HDD, Storage drive interface: Serial ATA II, Storage drive sizes supported: 2.5,3.5". Maximum data transfer rate: 3 Gbit/s, Product colour: Black, Material: Plastic. AC input voltage: 110-240 V, Output voltage: 12 V, Output current: 2 A. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., Mac operating systems supported: Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X.... Width: 80 mm, Depth: 142 mm, Height: 80 mm

Hard drive
Storage media type *
HDD
Storage drive interface *
Serial ATA II
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
eSATA ports quantity
1
DC-in jack
Yes
Features
Maximum data transfer rate
3 Gbit/s
Product colour
Black
Material
Plastic
LED indicators
HDD, Power
On/off switch
Yes
Power
AC input voltage
110-240 V
Output voltage
12 V
Output current
2 A
Software
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Software
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Weight & dimensions
Width
80 mm
Depth
142 mm
Height
80 mm
Weight
400 g
Packaging data
Package width
180 mm
Package height
90 mm
Package weight
900 g
Packaging content
AC adapter included
Yes
Cables included
eSATA, USB
Manual
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Other features
Standard interfaces
eSATA, USB 3.2 Gen 1 (3.1 Gen 1)
Chipset
Lucidport USB300
Country Distributor
United Kingdom 1 distributor(s)