location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAT3520U3SR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3520U3SR
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 2
  • - 3 Gbit/s
  • - Black, Silver
Warranty: 2-year warranty and free lifetime technical support
Long product name StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5" :
The long product name of StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Bay SATA External Hard Drive Enclosure - 2 Bay USB 3.0 RAID 3.5in HDD Enclosure
More>>>
StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5":
The official description of StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAT3520U3SR USB 3.0 RAID Enclosure turns two 3.5" SATA (SATA I, SATA II, SATA III) hard drives into an external RAID array through a USB 3.0 connection. Large capacity drives (tested with up to 4TB per bay) can be used to greatly enhance your computer storage/backup capabilities.

Whether it's greater capacity or data redundancy you're looking for, this USB 3.0 dual drive enclosure is the solution, with built-in support for multiple RAID modes (RAID 0, 1, JBOD) which enables the enclosure to fit the role you need. The drive enclosure also supports non-RAID operation, so both drives can be used independant.

Compliant with the SuperSpeed USB 3.0 specification, which can provide up to 5 Gbps of data bandwidth (10x more than USB 2.0), the SAT3520U3SR RAID enclosure makes it easier and faster to transfer or stream large amounts of data. Although the dual drive enclosure will perform at peak speeds when connected to a USB 3.0 host computer, it is also more than suitable for use with older systems, as it is backward compatible with USB 2.0 connections.

- Dual bay USB 3.0 enclosure supports the latest USB standard for up to 5 Gbps of data bandwidth for faster data transfers than USB 2.0.
- Built-in support for multiple RAID modes suit most personal/business needs for easier setup.
- USB 3.0 RAID enclosure with a 50mm cooling fan keeps the hard drives cool over extended periods of activity, for optimized performance.

Short summary description StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5":
This short summary of the StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT3520U3SR, 3.5", Serial ATA II, 3 Gbit/s, Black, Silver

Long summary description StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5":
This is an auto-generated long summary of StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5" based on the first three specs of the first five spec groups.

StarTech.com SAT3520U3SR. Number of storage drives supported: 2, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II. Data transfer rate: 3 Gbit/s. RAID levels: 0, 1, JBOD. Product colour: Black, Silver

Storage
Number of storage drives supported *
2
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA II
RAID levels
0, 1, JBOD
Card reader integrated
No
Ports & interfaces
FireWire 400
No
FireWire 800
No
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Interface
USB 3.2 Gen 1 (3.1 Gen 1)
Design
Product colour *
Black, Silver
LED indicators
Yes
Number of fans
1 fan(s)
Fan diameter
5 cm
Performance
Data transfer rate
3 Gbit/s
Chipset
ASMedia ASM1051, Silicon Image Sil5923
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
75 mm
Depth
192 mm
Height
125 mm
Weight
1.3 kg
Package width
152 mm
Package depth
261 mm
Package height
186 mm
Package weight
1.8 kg
Packaging content
Cables included
USB
Other features
Compatible operating systems
Windows XP(32/64-bit)/ Server 2003(32/64-bit)/ Server 2008 R2/ Vista(32/64-bit)/ 7(32/64-bit)/ 8(32/64-bit), Mac OS X, Linux
Power requirements
110 - 240 AC
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)