location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCMGBSC15EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836319 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1000 Mbit/s 15000 m 1310 nm
  • - Ethernet LAN (RJ-45) ports: 1
  • - SC
Warranty: 2 Year Warranty
Long product name StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km :
The long product name of StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km
More>>>
StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km:
The official description of StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert and extend a Gigabit Ethernet connection up to 15 km over Single Mode SC fiber
The MCMGBSC15EU Ethernet Media Converter converts transparently to/from 1000Base-T Ethernet signals and 1000Base-LH optical signals providing a cost-effective Ethernet-fiber/copper-fiber link - perfect for extending an Ethernet network connection over a Single Mode fiber backbone.
Supporting a Single Mode fiber optic cable distance of up to 15-kilometers (9.32-miles), this Fiber Media Converter delivers a simple solution for connecting Gigabit Ethernet networks to remote locations using SC-terminated SM fiber, while ensuring solid network performance and scalability.
The StarTech.com Advantage
- Compact, lightweight design ensures portability and simplifies mounted installations
- Easily installed into any scenario with little to no configuration needed
- Free Lifetime Technical Support

Short summary description StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km:
This short summary of the StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km, 1000 Mbit/s, IEEE 802.3z, Full, Half, SC, 15000 m, 1310 nm

Long summary description StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km:
This is an auto-generated long summary of StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km based on the first three specs of the first five spec groups.

StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km. Maximum data transfer rate: 1000 Mbit/s, Networking standards: IEEE 802.3z, Duplex system: Full, Half. Fiber optic connector: SC. Maximum transfer distance: 15000 m, Wavelength: 1310 nm. Input voltage: 230 V, Output current: 0.8 A. Width: 73 mm, Depth: 99 mm, Height: 27 mm

Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards
IEEE 802.3z
Duplex system
Full, Half
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Fiber optic connector *
SC
Performance
Maximum transfer distance *
15000 m
Wavelength *
1310 nm
Power
Input voltage
230 V
Output current
0.8 A
Weight & dimensions
Width
73 mm
Depth
99 mm
Weight & dimensions
Height
27 mm
Weight
450 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Packaging data
Package width
165 mm
Package depth
206 mm
Package height
65 mm
Technical details
Compliance certificates
RoHS
Other features
Cable type
Fiber optic
Brand Image Product code Product Stock Price from
StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s
(show image)
MMC110MMST 10/100 Mbps Fiber Ethernet Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s
(show image)
IMC110MMSC 10/100 Mbps Fiber Ethernet Converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)