location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-2010W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce WF-2010W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC40302
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946517087
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-2010W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 34 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson WorkForce WF-2010W :
The long product name of Epson WorkForce WF-2010W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce WF-2010W - 5760 x 1440 DPI, 34 ppm/18 ppm, 12 W, 36 dB, USB, Ethernet, WiFi, 3.2 kg
More>>>
Epson WorkForce WF-2010W:
The official description of Epson WorkForce WF-2010W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This single-function printer has a compact design with a small footprint. It can be placed almost anywhere within a small office or home office environment, and is robust and durable for important business documents.

The WorkForce WF-2010W uses Epson's fast drying DURABrite Ultra Ink for professional-quality business documents and means that prints are water, smudge and highlighter resistant. Cartridges are also available in XL size, helping to save further on costs, as users can print up to 2.5x more pages*1.

This printer also has flexible connectivity options, as users can connect the printer to their office network via Wi-Fi or Ethernet. With automatic Wi-Fi set-up, users don’t need to know their network settings or connect with a USB cable during set up, as the printer automatically finds the relevant connection settings in order to configure itself*2.

The WorkForce WF-2010W comes with a robust 100-sheet rear paper tray, providing media flexibility for a variety of paper.

- Flexible: Wi-Fi and Ethernet connectivity
- Space saving: Compact footprint
- Economical: Print more pages with Epson XL inks*1
- Durable: 3,000 page duty cycle per month

1. For more information, please visit www.epson.eu/inkjetsaving
2. Automatic set-up compatible with Windows 8, Windows 7, Windows Vista and Mac OS
3. The maximum number of printed pages per month based on the performance capabilities of the printer, including ISO rated print speeds and paper handling capabilities
4. For more information, please visit www.epson.eu/testing
5. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex.

Short summary description Epson WorkForce WF-2010W:
This short summary of the Epson WorkForce WF-2010W data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-2010W, Colour, 5760 x 1440 DPI, 4, A4, 3000 pages per month, 34 ppm

Long summary description Epson WorkForce WF-2010W:
This is an auto-generated long summary of Epson WorkForce WF-2010W based on the first three specs of the first five spec groups.

Epson WorkForce WF-2010W. Colour, Number of print cartridges: 4, Maximum duty cycle: 3000 pages per month. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Wi-Fi. Product colour: Black

Features
Duplex printing *
No
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Printing noise level
36 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Design
Country of origin
Indonesia
Power
Power consumption (printing) *
12 W
Power consumption (standby)
2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
392 mm
Depth
264 mm
Height
148 mm
Weight
3.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
448 mm
Package height
345 mm
Package weight
4.2 g
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.13 m
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
54 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.13 m
Harmonized System (HS) code
84433210
Products per pallet
45 pc(s)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)