location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL EURO Simple E-Port II Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EURO Simple E-Port II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-11424 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045501821 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL EURO Simple E-Port II Docking Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Ethernet LAN
  • - Cable lock slot
Long product name DELL EURO Simple E-Port II Docking Black :
The long product name of DELL EURO Simple E-Port II Docking Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EURO Simple E-Port II with 130W AC Adapter, USB 3.0, without stand (Kit)
More>>>
DELL EURO Simple E-Port II Docking Black:
The official description of DELL EURO Simple E-Port II Docking Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your workspace with the Dell™ E-Port II Replicator. This E-Port Replicator gives you a comfortable work space where you can plug a keyboard, mouse and monitor to the port replicators and use your laptop like a desktop! Simplified connectivity facilitates a single interface to connect to your printer, monitor or other peripheral devices. This product is tested and validated with Dell Systems. It is supported by Dell Technical Support, when used with a Dell system.

Compatibility
Latitude 2120
Latitude E5420
Latitude E5430
Latitude E5440
Latitude E5520
Latitude E5530
Latitude E5540
Latitude E6230
Latitude E6320
Latitude E6330
Latitude E6420
Latitude E6420 XFR
Latitude E6430
Latitude E6430 ATG
Latitude E6430s
Latitude E6440
Latitude E6520
Latitude E6530
Latitude E6540
Latitude E7240
Latitude E7440
Latitude ST
Latitude XT3

Short summary description DELL EURO Simple E-Port II Docking Black:
This short summary of the DELL EURO Simple E-Port II Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL EURO Simple E-Port II, Docking, Black, Dell, Latitude E5430, E5530, E6230, E6330, E6430, E6430 ATG, E6530, 100-240 V, 50 - 60 Hz

Long summary description DELL EURO Simple E-Port II Docking Black:
This is an auto-generated long summary of DELL EURO Simple E-Port II Docking Black based on the first three specs of the first five spec groups.

DELL EURO Simple E-Port II. Connectivity technology: Docking. Product colour: Black, Brand compatibility: Dell, Compatibility: Latitude E5430, E5530, E6230, E6330, E6430, E6430 ATG, E6530. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 200 mm, Depth: 170 mm, Height: 53.7 mm. Output power description: 130W

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI-D ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
eSATA/USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Cable lock slot
Yes
Performance
Product colour *
Black
Brand compatibility
Dell
Compatibility
Latitude E5430, E5530, E6230, E6330, E6430, E6430 ATG, E6530
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
200 mm
Depth
170 mm
Height
53.7 mm
Weight
780 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Output power description
130W
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer DELL EURO Simple E-Port II Docking Black:
Disclaimer

Actual configuration might differ from illustration