location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Iron-on-Transfer Paper - A4 - 10 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Iron-on-Transfer Paper - A4 - 10 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041154 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343814400 show
Category:
Designs which can be ironed onto T-shirts.
Clothing Transfers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:50:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Iron-on-Transfer Paper - A4 - 10 Sheets :
The long product name of Epson Iron-on-Transfer Paper - A4 - 10 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iron-on-Transfer Paper - A4 - 10 Sheets
More>>>
Epson Iron-on-Transfer Paper - A4 - 10 Sheets:
The official description of Epson Iron-on-Transfer Paper - A4 - 10 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Creative customisation
Get creative with our easy to use iron-on transfer paper. Bring photos, graphics and text to life by ironing this transfer paper on to almost any light coloured cotton. You can create personalised gifts for your family, party favours such as T-shirts, or your very own slogan bag - the choice is yours.

Printing is a partnership
Enjoy vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality.

Great for every printer
Our papers produce great results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Iron-on-Transfer Paper - A4 - 10 Sheets:
This short summary of the Epson Iron-on-Transfer Paper - A4 - 10 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Iron-on-Transfer Paper - A4 - 10 Sheets, 1 pc(s)

Long summary description Epson Iron-on-Transfer Paper - A4 - 10 Sheets:
This is an auto-generated long summary of Epson Iron-on-Transfer Paper - A4 - 10 Sheets based on the first three specs of the first five spec groups.

Epson Iron-on-Transfer Paper - A4 - 10 Sheets. Compatible products: StylusColor 400 600 800 850 900 Photo700 Photo750 PhotoEX. Print media weight: 124 g/m², Paper dimensions: 210 mm x 297 mm. Quantity per pack: 1 pc(s), Package width: 243 mm, Package depth: 354 mm. Master (outer) case gross weight: 15 g, Master (outer) case length: 344 mm, Master (outer) case width: 238 mm

Creative customisation
Creative customisation

Get creative with our easy to use iron-on transfer paper. Bring photos, graphics and text to life by ironing this transfer paper on to almost any light coloured cotton. You can create personalised gifts for your family, party favours such as T-shirts, or your very own slogan bag - the choice is yours.





Printing is a partnership
Printing is a partnership

Enjoy vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality.







Great for every printer
Great for every printer

Our papers produce great results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.





Features
Compatible products
StylusColor 400 600 800 850 900 Photo700 Photo750 PhotoEX
Weight & dimensions
Print media weight
124 g/m²
Paper dimensions
210 mm x 297 mm
Packaging data
Package width
243 mm
Package depth
354 mm
Package height
6 mm
Package weight
300 g
Quantity per pack *
1 pc(s)
Logistics data
Master (outer) case gross weight
15 g
Master (outer) case length
344 mm
Logistics data
Master (outer) case width
238 mm
Master (outer) case height
330 mm
Products per pallet
2000 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
132 cm
Minimum order quantity
50 pc(s)
Products per master (outer) case
50 pc(s)
Products per pallet layer
500 pc(s)
Products per pallet layer (UK)
650 pc(s)
Products per pallet (UK)
2400 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
132 cm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)