location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CB463A printer roller 150000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB463A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB463A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780488830 show
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 698152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:04:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP CB463A printer roller 150000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximize your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
Warranty: 90 day limited warranty (manufacturing parts only)
Long product name HP CB463A printer roller 150000 pages :
The long product name of HP CB463A printer roller 150000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Transfer Kit
More>>>
HP CB463A printer roller 150000 pages:
The official description of HP CB463A printer roller 150000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP CB463A printer roller 150000 pages:
This short summary of the HP CB463A printer roller 150000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP CB463A, 150000 pages, Laser, 590 x 245 x 650 mm, Black, HP Color LaserJet CP6015/CM6040MFP Supply Kits work with:, Japan

Long summary description HP CB463A printer roller 150000 pages:
This is an auto-generated long summary of HP CB463A printer roller 150000 pages based on the first three specs of the first five spec groups.

HP CB463A. Page yield: 150000 pages, Print technology: Laser, Package dimensions (WxDxH): 590 x 245 x 650 mm. Width: 590 mm, Depth: 245.1 mm, Height: 650 mm. Quantity per pack: 1 pc(s), Package width: 590 mm, Package depth: 245.1 mm. Products per pallet: 24 pc(s)

Features
Page yield
150000 pages
Print technology
Laser
Package dimensions (WxDxH)
590 x 245 x 650 mm
Product colour
Black
Compatibility
HP Color LaserJet CP6015/CM6040MFP Supply Kits work with:
Country of origin
Japan
Weight & dimensions
Width
590 mm
Depth
245.1 mm
Height
650 mm
Weight
5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
590 mm
Package depth
245.1 mm
Package height
650 mm
Packaging data
Package weight
6.6 kg
Operational conditions
Operating temperature (T-T)
62.6 - 77 °F
Storage temperature (T-T)
-4 - 104 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Technical details
Package dimensions (W x D x H)
590 x 245.1 x 650 mm (23.2 x 9.65 x 25.6")
Package weight (imperial)
6.6 kg (14.6 lbs)
Quantity per box
1 pc(s)
Weight (imperial)
5 kg (11 lbs)
Logistics data
Products per pallet
24 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)