location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33972EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4055895256397 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Kensington K33972EU user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K33972EU user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best for: USB 3.0 Laptops, Ultrabooks & Windows Tablets and Monitors that support up to 2K
  • - Connection technology: USB 3.0 (DisplayLink)
  • - Compatibility: Windows 7 or above, macOS 10.14
  • - No of monitors supported: 2
  • - Video ports: 1 x HDMI v1.2 and 1 x DVI-I (DVI-to-VGA and DVI-to-HDMI supported with included adapters)
  • - Resolution: Single Monitor: 1920 x 1200 @ 60Hz and Dual Monitors: 2048 x 1152 @ 60Hz
Warranty: 2 years
Long product name Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows :
The long product name of Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows
More>>>
Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:
The official description of Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-thin laptops and 2-in-1 convertibles like the Microsoft Surface Pro offer great mobile productivity and sleek good looks. But that also means they usually come up short on connectivity ports. As a result, you’re constantly plugging and unplugging peripherals. That’s where the SD3500v USB 3.0 Universal Docking Station comes in. It turns one USB port into six so you have access to all your peripherals, including keyboard, mouse, printer and external hard drive. And with dual HD video output, you can add two external monitors to boost productivity. The dock’s two USB 3.0 ports support super-speed data transfer of up to 5 Gbps.

Best for: USB 3.0 Laptops, Ultrabooks & Windows Tablets and Monitors that support up to 2K
Connection technology: USB 3.0 (DisplayLink)
Compatibility: Windows 7 or above, macOS 10.14
No of monitors supported: 2
Video ports: 1 x HDMI v1.2 and 1 x DVI-I (DVI-to-VGA and DVI-to-HDMI supported with included adapters)
Resolution: Single Monitor: 1920 x 1200 @ 60Hz and Dual Monitors: 2048 x 1152 @ 60Hz
DisplayLink driver installation required Download software from Kensington.com or via Windows update.
Warranty: 2 Years

Short summary description Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:
This short summary of the Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 100,1000,10 Mbit/s, Black, 5 Gbit/s, 2K Ultra HD

Long summary description Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:
This is an auto-generated long summary of Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows based on the first three specs of the first five spec groups.

Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 100,1000,10 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 2K Ultra HD. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina. Quantity per pack: 1 pc(s)

Connect two additional screens with 1 DVI Out & 1 HDMI Out
Connect two additional screens with 1 DVI Out & 1 HDMI Out

Expand your workspace by adding additional monitors. Connect your DVI monitor to the DVI port or use the included DVI>VGA adapter to connect your VGA monitor. If you've got an HDMI monitor, you can connect directly into the HDMI out port. You can also connect a second HDMI monitor to the DVI port using the included DVI>HDMI adapter. You can run both the DVI and HDMI ports simultaneously.

Extend Mode
Extend Mode

Extend your workspace by making it bigger. Extend mode allows you to share your whole desktop across multiple screens. Ideal for improved productivity by working with, and viewing, multiple applications at the same time.

Clone Mode
Clone Mode

Allows you to replicate the same content on your second display as you do on your master display.

2 Front USB 3.0 Ports
2 Front USB 3.0 Ports

Two fast and powerful USB 3.0 ports are positioned on the front of the dock for when you want to charge a phone or tablet, or transfer data from another device. Headphone and microphone input ports are also conveniently within reach when they’re needed.

4 Rear USB 2.0 Ports
4 Rear USB 2.0 Ports

Connect all your peripherals with 4 USB ports. These ports are strategically located on the back of the docking station to help keep your printer, keyboard and mice cables or wireless dongles hidden from view.

Display Settings Software
Display Settings Software

Our intuitive display management console sits on your applications bar and allows you to easily switch between display modes, change the master monitor or adjust alignment and position of your screens. Our corporate install support provides for mass installation via the Microsoft® server.

Add more screens
Add more screens

You can hook up even more monitors using a multi-display adapter, which is available separately. These connect into one of the six USB ports and can be used with DVI or VGA monitors.

Free Kensington DockWorks™ Software
Free Kensington DockWorks™ Software

Enables the best connection, performance and security from your Kensington dock.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Number of USB ports with PowerShare support
2
USB Power Delivery
No
HDMI ports quantity *
1
HDMI version
1.2
VGA (D-Sub) ports quantity
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100, 1000, 10 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
2K Ultra HD
Maximum digital resolution
1920 x 1200 pixels
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatible operating systems
macOS 10.14 or above; Windows 7 or above
USB ports quantity
6
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 03:22:58
Uk has collected 2 expert reviews for Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tuaw.com
Updated:
2015-01-11 03:22:58
The popularity of Apple's MacBook Pro and Air laptops is one of the reasons that Mac sales have increased while PC sales are waning. But if there's one thing that the laptop experience is lacking, it's a plethora of USB 3.0 and video ports. Kensington's U...
Bottom line For MacBook Pro or Air owners looking for a way to easily connect an array of monitors and USB devices to their laptops with a single plugin, the Kensington USB 3.0 Docking Station with Dual DVI/HDMI/VGA Video is a compact and high-functioning peripher...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)