location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unicol TGA mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unicol Check ‘Unicol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TGA show
Show alternative article codes used in the online market place
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Unicol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unicol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 10:13:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Unicol TGA mounting kit Black :
The long product name of Unicol TGA mounting kit Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single column/tilting platform 30cm x 45cm
More>>>
Short summary description Unicol TGA mounting kit Black:
This short summary of the Unicol TGA mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Unicol TGA, 35 kg, Black

Long summary description Unicol TGA mounting kit Black:
This is an auto-generated long summary of Unicol TGA mounting kit Black based on the first three specs of the first five spec groups.

Unicol TGA. Maximum weight capacity: 35 kg, Product colour: Black

Brand Image Product code Product Stock Price from
Unicol

Unicol 3350 mounting kit
(show image)
3350 3350 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol 2533 mounting kit Black, Silver
(show image)
2533 2533 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)